Southco Captive Screw, 4-40 Thread, P.C. Board, Phillips Recess, Knurled Red Knob 4C-PH-04-2B0-K013

Description
Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications.
Request a Quote
Description
Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Captive Screw, part number 4C-PH-04-2B0-K013, is designed for hand operation and features a smooth knob that meets UL-1950 standards. It is spring-ejected and available in a variety of sizes, recesses, and installation options. The ferrule is made from hardened carbon steel with a zinc plating and chromate finish, while the knob is constructed from aluminum, available in natural or black powder-coated finishes. The screw is also made from hardened carbon steel with a similar protective coating. This product is suitable for applications requiring reliable fastening solutions with easy accessibility. Installation methods include press-in, flare-in, and floating styles, accommodating different panel thicknesses and configurations.

Datasheet Summary
Powered by GS/AI

The Captive Screw, part number 4C-PH-04-2B0-K013, is designed for hand operation and features a smooth knob that meets UL-1950 standards. It is spring-ejected and available in a variety of sizes, recesses, and installation options. The ferrule is made from hardened carbon steel with a zinc plating and chromate finish, while the knob is constructed from aluminum, available in natural or black powder-coated finishes. The screw is also made from hardened carbon steel with a similar protective coating. This product is suitable for applications requiring reliable fastening solutions with easy accessibility. Installation methods include press-in, flare-in, and floating styles, accommodating different panel thicknesses and configurations.

Suppliers

Company
Product
Description
Supplier Links
Captive Screw, 4-40 Thread, P.C. Board, Phillips Recess, Knurled Red Knob - 4C-PH-04-2B0-K013 - Southco
Concordville, PA, United States
Captive Screw, 4-40 Thread, P.C. Board, Phillips Recess, Knurled Red Knob
4C-PH-04-2B0-K013
Captive Screw, 4-40 Thread, P.C. Board, Phillips Recess, Knurled Red Knob 4C-PH-04-2B0-K013
Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications.

Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications.

Supplier's Site
Captive Screws - 4C-PH-04-2B0-K013 - bisco industries
Anaheim, CA, United States
Captive Screws
4C-PH-04-2B0-K013
Captive Screws 4C-PH-04-2B0-K013
Captive Screws

Captive Screws

Supplier's Site Datasheet

Technical Specifications

  Southco bisco industries
Product Category Captive Fasteners Captive Fasteners
Product Number 4C-PH-04-2B0-K013 4C-PH-04-2B0-K013
Product Name Captive Screw, 4-40 Thread, P.C. Board, Phillips Recess, Knurled Red Knob Captive Screws
Captive Fastener Class / Type Captive Screws Captive Screws
Panel Thickness 0.0630 to ? inch (1.6 to ? mm)
Head Type Other; Phillips Recess
Material Steel Steel
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screws - 12-P-505 - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.9843 inch (25 mm)
Material Steel
View Details
Captive Screws - 12-99-275-29 - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
View Details
Captive Screws - 12-P-302 - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Material Steel
Finish Zinc Plated; Other; Zinc Plate
View Details
Captive Screws - 12-10-014-12 - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
View Details