Southco Captive Screw, M4 X 0.7, Snap-In, Phillips/Slot Combination, Knurled Bright Knob 47-90-392-10

Description
Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications.
Request a Quote
Description
Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Captive Screw part number 47-90-392-10 is designed for hand operation and features a smooth knob that meets UL-1950 standards. It is spring-ejected and available in various sizes, recesses, and installation options. The ferrule is made from hardened carbon steel with a zinc plating and chromate finish, while the knob is constructed from aluminum, available in natural or black powder-coated finishes. The screw is also made from hardened carbon steel with a similar protective coating. This product is suitable for applications requiring reliable fastening solutions with easy accessibility. Installation styles include press-in, flare-in, and floating options, accommodating different panel thicknesses and configurations.

Datasheet Summary
Powered by GS/AI

The Captive Screw part number 47-90-392-10 is designed for hand operation and features a smooth knob that meets UL-1950 standards. It is spring-ejected and available in various sizes, recesses, and installation options. The ferrule is made from hardened carbon steel with a zinc plating and chromate finish, while the knob is constructed from aluminum, available in natural or black powder-coated finishes. The screw is also made from hardened carbon steel with a similar protective coating. This product is suitable for applications requiring reliable fastening solutions with easy accessibility. Installation styles include press-in, flare-in, and floating options, accommodating different panel thicknesses and configurations.

Suppliers

Company
Product
Description
Supplier Links
Captive Screw, M4 X 0.7, Snap-In, Phillips/Slot Combination, Knurled Bright Knob - 47-90-392-10 - Southco
Concordville, PA, United States
Captive Screw, M4 X 0.7, Snap-In, Phillips/Slot Combination, Knurled Bright Knob
47-90-392-10
Captive Screw, M4 X 0.7, Snap-In, Phillips/Slot Combination, Knurled Bright Knob 47-90-392-10
Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications.

Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications.

Supplier's Site
Captive Screws - 47-90-392-10 - bisco industries
Anaheim, CA, United States
Captive Screws
47-90-392-10
Captive Screws 47-90-392-10
Captive Screws

Captive Screws

Supplier's Site Datasheet

Technical Specifications

  Southco bisco industries
Product Category Captive Fasteners Captive Fasteners
Product Number 47-90-392-10 47-90-392-10
Product Name Captive Screw, M4 X 0.7, Snap-In, Phillips/Slot Combination, Knurled Bright Knob Captive Screws
Captive Fastener Class / Type Captive Screws Captive Screws
Panel Thickness 0.0394 to 0.0630 inch (1 to 1.6 mm)
Head Type Other; Phillips/Slot Combination
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screws - 12-12-503-11 - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.9843 inch (25 mm)
Material Steel
View Details
Captive Screws - 12-11-407-12 - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
View Details
Captive Screws - 09-11-303-26 - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.6732 inch (17.1 mm)
Material Stainless Steel
View Details
Captive Screws - 09-12-409-11 - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
View Details