Southco Captive Screw, M4 X 0.7, Flare-in, Slotted Recess, Knurled Bright Knob 47-82-302-22

Description
Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications.
Request a Quote
Description
Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Captive Screw part number 47-82-302-22 is designed for hand operation and features a smooth knob that meets UL-1950 standards. It is spring-ejected and available in various sizes, recesses, and installation options. The ferrule is made from hardened carbon steel with a zinc plating and chromate finish, while the knob is constructed from aluminum, available in natural or black powder-coated finishes. The screw is also made of hardened carbon steel with a similar protective coating. This product is suitable for applications requiring reliable fastening solutions with easy accessibility. Installation styles include press-in, flare-in, and floating options, accommodating different panel thicknesses and configurations.

Datasheet Summary
Powered by GS/AI

The Captive Screw part number 47-82-302-22 is designed for hand operation and features a smooth knob that meets UL-1950 standards. It is spring-ejected and available in various sizes, recesses, and installation options. The ferrule is made from hardened carbon steel with a zinc plating and chromate finish, while the knob is constructed from aluminum, available in natural or black powder-coated finishes. The screw is also made of hardened carbon steel with a similar protective coating. This product is suitable for applications requiring reliable fastening solutions with easy accessibility. Installation styles include press-in, flare-in, and floating options, accommodating different panel thicknesses and configurations.

Suppliers

Company
Product
Description
Supplier Links
Captive Screw, M4 X 0.7, Flare-in, Slotted Recess, Knurled Bright Knob - 47-82-302-22 - Southco
Concordville, PA, United States
Captive Screw, M4 X 0.7, Flare-in, Slotted Recess, Knurled Bright Knob
47-82-302-22
Captive Screw, M4 X 0.7, Flare-in, Slotted Recess, Knurled Bright Knob 47-82-302-22
Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications.

Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications.

Supplier's Site
Captive Screws - 47-82-302-22 - bisco industries
Anaheim, CA, United States
Captive Screws
47-82-302-22
Captive Screws 47-82-302-22
Captive Screws

Captive Screws

Supplier's Site Datasheet

Technical Specifications

  Southco bisco industries
Product Category Captive Fasteners Captive Fasteners
Product Number 47-82-302-22 47-82-302-22
Product Name Captive Screw, M4 X 0.7, Flare-in, Slotted Recess, Knurled Bright Knob Captive Screws
Captive Fastener Class / Type Captive Screws Captive Screws
Panel Thickness 0.0591 to 0.1260 inch (1.5 to 3.2 mm)
Head Type Other; Slotted Recess
Material Steel Steel
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screws - 12-13-611-11 - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 1.11 inch (28.2 mm)
Material Steel
View Details
Captive Screws - 12-11-509-11 - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.9843 inch (25 mm)
Material Steel
View Details
Captive Screws - 12-T-204 - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.6102 inch (15.5 mm)
Material Steel
View Details
Captive Screws - 12-P-102 - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.4843 inch (12.3 mm)
Material Steel
View Details