Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications.
| Southco | bisco industries | |
|---|---|---|
| Product Category | Captive Fasteners | Captive Fasteners |
| Product Number | 47-81-224-54 | 47-81-224-54 |
| Product Name | Captive Screw, M3.5 X 0.6, Flare-in, Phillips Recess, Knurled Black Knob | Captive Screws |
| Captive Fastener Class / Type | Captive Screws | Captive Screws |
| Panel Thickness | 0.1260 to 0.1890 inch (3.2 to 4.8 mm) | |
| Head Type | Other; Phillips Recess | |
| Material | Steel | Steel |