Southco Captive Screw, M6 X 1.0, Floating, Slotted Recess, Smooth Black Knob 47-80-611-55

Description
Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications.
Request a Quote
Description
Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Captive Screw, part number 47-80-611-55, is designed for hand operation and features a smooth knob that meets UL-1950 standards. It is spring-ejected and available in various sizes, recess styles, and installation options. The ferrule is made from hardened carbon steel with a zinc plating and chromate finish, while the knob is constructed from aluminum, offered in natural or black powder-coated finishes. The screw is also made from hardened carbon steel with a similar protective coating. This product is suitable for applications requiring reliable fastening solutions with easy accessibility. Installation styles include press-in, flare-in, and floating options, accommodating different panel thicknesses and configurations.

Datasheet Summary
Powered by GS/AI

The Captive Screw, part number 47-80-611-55, is designed for hand operation and features a smooth knob that meets UL-1950 standards. It is spring-ejected and available in various sizes, recess styles, and installation options. The ferrule is made from hardened carbon steel with a zinc plating and chromate finish, while the knob is constructed from aluminum, offered in natural or black powder-coated finishes. The screw is also made from hardened carbon steel with a similar protective coating. This product is suitable for applications requiring reliable fastening solutions with easy accessibility. Installation styles include press-in, flare-in, and floating options, accommodating different panel thicknesses and configurations.

Suppliers

Company
Product
Description
Supplier Links
Captive Screw, M6 X 1.0, Floating, Slotted Recess, Smooth Black Knob - 47-80-611-55 - Southco
Concordville, PA, United States
Captive Screw, M6 X 1.0, Floating, Slotted Recess, Smooth Black Knob
47-80-611-55
Captive Screw, M6 X 1.0, Floating, Slotted Recess, Smooth Black Knob 47-80-611-55
Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications.

Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications.

Supplier's Site
Captive Screws - 47-80-611-55 - bisco industries
Anaheim, CA, United States
Captive Screws
47-80-611-55
Captive Screws 47-80-611-55
Captive Screws

Captive Screws

Supplier's Site Datasheet

Technical Specifications

  Southco bisco industries
Product Category Captive Fasteners Captive Fasteners
Product Number 47-80-611-55 47-80-611-55
Product Name Captive Screw, M6 X 1.0, Floating, Slotted Recess, Smooth Black Knob Captive Screws
Captive Fastener Class / Type Captive Screws Captive Screws
Panel Thickness 0.0315 to 0.0630 inch (0.8000 to 1.6 mm)
Head Type Other; Slotted Recess
Material Steel Steel
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screws - 09-11-102-26 - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.4213 inch (10.7 mm)
Material Stainless Steel
View Details
Captive Screws - 12-P-503 - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.9843 inch (25 mm)
Material Steel
View Details
Captive Screws - 09-44-101-11 - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Material Steel
Finish Zinc Plated; Other; Zinc Plate
View Details
Captive Screws - 12-12-203-11 - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.6102 inch (15.5 mm)
Material Steel
View Details