Southco Captive Screw, M4 X 0.7, Floating, Phillips Recess, Knurled Bright Knob 47-80-331-14

Description
Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications.
Request a Quote
Description
Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Captive Screw part number 47-80-331-14 from bisco industries features a smooth knob designed for hand operation and is spring-ejected for ease of use. It is available in various installation styles, including press-in, flare-in, and floating options. The ferrule is made from hardened carbon steel with a zinc plated, chromate finish, while the knob is constructed from aluminum, offered in natural or black powder-coated finishes. The screw is also made from hardened carbon steel with a similar protective coating. This product is suitable for applications requiring a reliable fastening solution with a variety of recess styles, including slotted and No. 2 Phillips. The dimensions and installation requirements are specified to ensure compatibility with various panel thicknesses and configurations.

Datasheet Summary
Powered by GS/AI

The Captive Screw part number 47-80-331-14 from bisco industries features a smooth knob designed for hand operation and is spring-ejected for ease of use. It is available in various installation styles, including press-in, flare-in, and floating options. The ferrule is made from hardened carbon steel with a zinc plated, chromate finish, while the knob is constructed from aluminum, offered in natural or black powder-coated finishes. The screw is also made from hardened carbon steel with a similar protective coating. This product is suitable for applications requiring a reliable fastening solution with a variety of recess styles, including slotted and No. 2 Phillips. The dimensions and installation requirements are specified to ensure compatibility with various panel thicknesses and configurations.

Suppliers

Company
Product
Description
Supplier Links
Captive Screw, M4 X 0.7, Floating, Phillips Recess, Knurled Bright Knob - 47-80-331-14 - Southco
Concordville, PA, United States
Captive Screw, M4 X 0.7, Floating, Phillips Recess, Knurled Bright Knob
47-80-331-14
Captive Screw, M4 X 0.7, Floating, Phillips Recess, Knurled Bright Knob 47-80-331-14
Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications.

Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications.

Supplier's Site
Captive Screws - 47-80-331-14 - bisco industries
Anaheim, CA, United States
Captive Screws
47-80-331-14
Captive Screws 47-80-331-14
Captive Screws

Captive Screws

Supplier's Site Datasheet

Technical Specifications

  Southco bisco industries
Product Category Captive Fasteners Captive Fasteners
Product Number 47-80-331-14 47-80-331-14
Product Name Captive Screw, M4 X 0.7, Floating, Phillips Recess, Knurled Bright Knob Captive Screws
Captive Fastener Class / Type Captive Screws Captive Screws
Panel Thickness 0.0315 to 0.0630 inch (0.8000 to 1.6 mm)
Head Type Other; Phillips Recess
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screws - 12-13-607-11 - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 1.11 inch (28.2 mm)
Material Steel
View Details
Captive Screws - 09-13-202-11 - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.5472 inch (13.9 mm)
Material Steel
View Details
Captive Screws - 12-11-811-11 - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
View Details
Captive Screws - 12-99-674-613 - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
View Details