Southco Captive Screw, M3 X 0.5, Flare-in, Phillips/Slot Combination, Smooth Black Knob 47-80-187-51

Description
Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications.
Request a Quote
Description
Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Captive Screw part number 47-80-187-51 from bisco industries features a smooth knob designed for hand operation and is spring-ejected for ease of use. It is available in various sizes, recess styles, and installation options, including press-in, flare-in, and floating styles. The ferrule is made from hardened carbon steel with a zinc plating and chromate finish, while the knob is constructed from aluminum, available in natural or black powder-coated finishes. The screw is also made from hardened carbon steel with a similar protective coating. This product is suitable for applications requiring reliable fastening solutions and meets UL-1950 standards.

Datasheet Summary
Powered by GS/AI

The Captive Screw part number 47-80-187-51 from bisco industries features a smooth knob designed for hand operation and is spring-ejected for ease of use. It is available in various sizes, recess styles, and installation options, including press-in, flare-in, and floating styles. The ferrule is made from hardened carbon steel with a zinc plating and chromate finish, while the knob is constructed from aluminum, available in natural or black powder-coated finishes. The screw is also made from hardened carbon steel with a similar protective coating. This product is suitable for applications requiring reliable fastening solutions and meets UL-1950 standards.

Suppliers

Company
Product
Description
Supplier Links
Captive Screw, M3 X 0.5, Flare-in, Phillips/Slot Combination, Smooth Black Knob - 47-80-187-51 - Southco
Concordville, PA, United States
Captive Screw, M3 X 0.5, Flare-in, Phillips/Slot Combination, Smooth Black Knob
47-80-187-51
Captive Screw, M3 X 0.5, Flare-in, Phillips/Slot Combination, Smooth Black Knob 47-80-187-51
Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications.

Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications.

Supplier's Site
Captive Screws - 47-80-187-51 - bisco industries
Anaheim, CA, United States
Captive Screws
47-80-187-51
Captive Screws 47-80-187-51
Captive Screws

Captive Screws

Supplier's Site Datasheet

Technical Specifications

  Southco bisco industries
Product Category Captive Fasteners Captive Fasteners
Product Number 47-80-187-51 47-80-187-51
Product Name Captive Screw, M3 X 0.5, Flare-in, Phillips/Slot Combination, Smooth Black Knob Captive Screws
Captive Fastener Class / Type Captive Screws Captive Screws
Panel Thickness 0.2205 to 0.2795 inch (5.6 to 7.1 mm)
Head Type Other; Phillips/Slot Combination
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screws - 12-12-503-11 - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.9843 inch (25 mm)
Material Steel
View Details
Captive Screws - 12-13-202-11 - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.6102 inch (15.5 mm)
Material Steel
View Details
Captive Screws - 12-99-695 - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Material Steel
Features Winged
View Details
Captive Screws - 12-12-404-11 - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.8622 inch (21.9 mm)
Material Steel
View Details