Southco Captive Screw, 8-32 Thread, Snap-In, TORX®, Smooth Black Knob 47-62-350-51

Description
Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications.
Request a Quote
Description
Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Captive Screw part number 47-62-350-51 from bisco industries features a smooth knob designed for hand operation and is spring-ejected for ease of use. It is available in a variety of sizes, recess styles, and installation options, including press-in, flare-in, and floating styles. The ferrule is made from hardened carbon steel with a zinc plating and chromate finish, while the knob is constructed from aluminum, available in natural or black powder-coated finishes. The screw is also made from hardened carbon steel with a similar protective coating. This product is suitable for applications requiring secure fastening with easy access, and it meets UL-1950 standards.

Datasheet Summary
Powered by GS/AI

The Captive Screw part number 47-62-350-51 from bisco industries features a smooth knob designed for hand operation and is spring-ejected for ease of use. It is available in a variety of sizes, recess styles, and installation options, including press-in, flare-in, and floating styles. The ferrule is made from hardened carbon steel with a zinc plating and chromate finish, while the knob is constructed from aluminum, available in natural or black powder-coated finishes. The screw is also made from hardened carbon steel with a similar protective coating. This product is suitable for applications requiring secure fastening with easy access, and it meets UL-1950 standards.

Suppliers

Company
Product
Description
Supplier Links
Captive Screw, 8-32 Thread, Snap-In, TORX®, Smooth Black Knob - 47-62-350-51 - Southco
Concordville, PA, United States
Captive Screw, 8-32 Thread, Snap-In, TORX®, Smooth Black Knob
47-62-350-51
Captive Screw, 8-32 Thread, Snap-In, TORX®, Smooth Black Knob 47-62-350-51
Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications.

Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications.

Supplier's Site
Captive Screws - 47-62-350-51 - bisco industries
Anaheim, CA, United States
Captive Screws
47-62-350-51
Captive Screws 47-62-350-51
Captive Screws

Captive Screws

Supplier's Site Datasheet

Technical Specifications

  Southco bisco industries
Product Category Captive Fasteners Captive Fasteners
Product Number 47-62-350-51 47-62-350-51
Product Name Captive Screw, 8-32 Thread, Snap-In, TORX®, Smooth Black Knob Captive Screws
Captive Fastener Class / Type Captive Screws Captive Screws
Panel Thickness 0.0197 to 0.0394 inch (0.5000 to 1 mm)
Head Type Other; TORX®
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screws - 09-P-205 - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.5472 inch (13.9 mm)
Material Steel
View Details
Captive Screws - 12-13-507-11 - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.9843 inch (25 mm)
Material Steel
View Details
Captive Screws - 12-11-604-11 - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 1.11 inch (28.2 mm)
Material Steel
View Details
Captive Screws - 09-99-149-26 - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Material Steel
View Details