The Captive Screw part number 47-60-101-25 from bisco industries features a smooth knob designed for hand operation and is spring-ejected for ease of use. It is available in a variety of sizes, recesses, and installation options, making it versatile for different applications. The ferrule is made from hardened carbon steel with a zinc plating and chromate finish, while the knob is constructed from aluminum, available in natural or black powder-coated finishes. The screw is also made from hardened carbon steel with a similar protective coating. This product is suitable for various installation styles, including press-in, flare-in, and floating options, and meets UL-1950 standards for safety. The M3 thread size and multiple recess styles, including slotted and TORX®, enhance its adaptability for different fastening needs.
Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications.
| Southco | bisco industries | |
|---|---|---|
| Product Category | Captive Fasteners | Captive Fasteners |
| Product Number | 47-60-101-25 | 47-60-101-25 |
| Product Name | Captive Screw, 4-40 Thread, Press-in, Slotted Recess, Smooth Bright Knob | Captive Screws |
| Captive Fastener Class / Type | Captive Screws | Captive Screws |
| Panel Thickness | 0.0354 to ? inch (0.9000 to ? mm) | |
| Head Type | Other; Slotted Recess |