Southco Captive Screw, 1/4-20 Thread, Flare-in, Phillips/Slot Combination, Knurled Bright Knob 47-11-682-10

Description
Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications.
Request a Quote
Description
Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Captive Screw part number 47-11-682-10 from bisco industries features a smooth knob designed for hand operation and is spring-ejected for ease of use. It is available in various installation styles, including press-in, flare-in, and floating options. The ferrule is made of hardened carbon steel with a zinc plating and chromate finish, while the knob is constructed from aluminum, offered in natural or black powder-coated finishes. The screw is also made of hardened carbon steel with a similar zinc plating. This product is suitable for applications requiring a reliable fastening solution with a variety of recess styles, including slotted and Phillips. The captive screw meets UL-1950 standards, ensuring compliance with safety regulations.

Datasheet Summary
Powered by GS/AI

The Captive Screw part number 47-11-682-10 from bisco industries features a smooth knob designed for hand operation and is spring-ejected for ease of use. It is available in various installation styles, including press-in, flare-in, and floating options. The ferrule is made of hardened carbon steel with a zinc plating and chromate finish, while the knob is constructed from aluminum, offered in natural or black powder-coated finishes. The screw is also made of hardened carbon steel with a similar zinc plating. This product is suitable for applications requiring a reliable fastening solution with a variety of recess styles, including slotted and Phillips. The captive screw meets UL-1950 standards, ensuring compliance with safety regulations.

Suppliers

Company
Product
Description
Supplier Links
Captive Screw, 1/4-20 Thread, Flare-in, Phillips/Slot Combination, Knurled Bright Knob - 47-11-682-10 - Southco
Concordville, PA, United States
Captive Screw, 1/4-20 Thread, Flare-in, Phillips/Slot Combination, Knurled Bright Knob
47-11-682-10
Captive Screw, 1/4-20 Thread, Flare-in, Phillips/Slot Combination, Knurled Bright Knob 47-11-682-10
Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications.

Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications.

Supplier's Site
Captive Screws - 47-11-682-10 - bisco industries
Anaheim, CA, United States
Captive Screws
47-11-682-10
Captive Screws 47-11-682-10
Captive Screws

Captive Screws

Supplier's Site Datasheet

Technical Specifications

  Southco bisco industries
Product Category Captive Fasteners Captive Fasteners
Product Number 47-11-682-10 47-11-682-10
Product Name Captive Screw, 1/4-20 Thread, Flare-in, Phillips/Slot Combination, Knurled Bright Knob Captive Screws
Captive Fastener Class / Type Captive Screws Captive Screws
Panel Thickness 0.0591 to 0.1260 inch (1.5 to 3.2 mm)
Head Type Other; Phillips/Slot Combination
Material Steel Steel
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screws - 12-13-713-27 - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
View Details
Captive Screws - 12-44-101-11 - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Material Steel
Finish Zinc Plated; Other; Zinc Plate
View Details
Captive Screws - 12-11-509-11 - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.9843 inch (25 mm)
Material Steel
View Details
Captive Screws - 12-11-404-12 - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
View Details