Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications.
| Southco | bisco industries | |
|---|---|---|
| Product Category | Captive Fasteners | Captive Fasteners |
| Product Number | 47-11-631-15 | 47-11-631-15 |
| Product Name | Captive Screw, 1/4-20 Thread, Floating, Phillips Recess, Smooth Bright Knob | Captive Screws |
| Captive Fastener Class / Type | Captive Screws | Captive Screws |
| Panel Thickness | 0.0315 to 0.0630 inch (0.8000 to 1.6 mm) | |
| Head Type | Other; Phillips Recess | |
| Material | Steel | Steel |