Southco Captive Screw, 6-32 Thread, Floating, TORX®/Slot Combination, Smooth Black Knob 47-11-271-51

Description
Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications.
Request a Quote
Description
Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Captive Screw, part number 47-11-271-51, is designed for hand operation and features a smooth knob that meets UL-1950 standards. It is spring-ejected and available in a variety of sizes, recesses, and installation options. The ferrule is made from hardened carbon steel with a zinc plating and chromate finish, while the knob is constructed from aluminum, available in natural or black powder-coated finishes. The screw is also made from hardened carbon steel with a similar protective coating. This product is suitable for applications requiring reliable fastening solutions with easy accessibility. Installation styles include press-in, flare-in, and floating options, accommodating different panel thicknesses and configurations.

Datasheet Summary
Powered by GS/AI

The Captive Screw, part number 47-11-271-51, is designed for hand operation and features a smooth knob that meets UL-1950 standards. It is spring-ejected and available in a variety of sizes, recesses, and installation options. The ferrule is made from hardened carbon steel with a zinc plating and chromate finish, while the knob is constructed from aluminum, available in natural or black powder-coated finishes. The screw is also made from hardened carbon steel with a similar protective coating. This product is suitable for applications requiring reliable fastening solutions with easy accessibility. Installation styles include press-in, flare-in, and floating options, accommodating different panel thicknesses and configurations.

Suppliers

Company
Product
Description
Supplier Links
Captive Screw, 6-32 Thread, Floating, TORX®/Slot Combination, Smooth Black Knob - 47-11-271-51 - Southco
Concordville, PA, United States
Captive Screw, 6-32 Thread, Floating, TORX®/Slot Combination, Smooth Black Knob
47-11-271-51
Captive Screw, 6-32 Thread, Floating, TORX®/Slot Combination, Smooth Black Knob 47-11-271-51
Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications.

Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications.

Supplier's Site
Captive Screws - 47-11-271-51 - bisco industries
Anaheim, CA, United States
Captive Screws
47-11-271-51
Captive Screws 47-11-271-51
Captive Screws

Captive Screws

Supplier's Site Datasheet

Technical Specifications

  Southco bisco industries
Product Category Captive Fasteners Captive Fasteners
Product Number 47-11-271-51 47-11-271-51
Product Name Captive Screw, 6-32 Thread, Floating, TORX®/Slot Combination, Smooth Black Knob Captive Screws
Captive Fastener Class / Type Captive Screws Captive Screws
Panel Thickness 0.0315 to 0.0630 inch (0.8000 to 1.6 mm)
Head Type Other; TORX®/Slot Combination
Material Steel Steel
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screws - 12-11-202-27 - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
View Details
Captive Screws - 09-13-202-11 - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.5472 inch (13.9 mm)
Material Steel
View Details
Captive Screws - 09-13-407-11 - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
View Details
Captive Screws - 09-11-103-26 - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.4213 inch (10.7 mm)
Material Stainless Steel
View Details