Southco Captive Screw, 4-40 Thread, Flare-in, Phillips/Slot Combination, Knurled Black Knob 47-11-182-54

Description
Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications.
Request a Quote
Description
Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Captive Screw part number 47-11-182-54 from bisco industries features a smooth knob designed for hand operation and is spring-ejected for ease of use. It is available in a variety of sizes, recess styles, and installation options, including press-in, flare-in, and floating styles. The materials used include hardened carbon steel for the screw, with a zinc plating and chromate finish, and aluminum for the knob, which can be either natural or black powder coated. The product is compliant with UL-1950 standards, ensuring reliability in various applications. The screw has an M3 thread size and offers multiple recess styles such as slotted, No. 1 Phillips, and T10 TORX®. This product is suitable for applications requiring secure fastening with easy access for removal.

Datasheet Summary
Powered by GS/AI

The Captive Screw part number 47-11-182-54 from bisco industries features a smooth knob designed for hand operation and is spring-ejected for ease of use. It is available in a variety of sizes, recess styles, and installation options, including press-in, flare-in, and floating styles. The materials used include hardened carbon steel for the screw, with a zinc plating and chromate finish, and aluminum for the knob, which can be either natural or black powder coated. The product is compliant with UL-1950 standards, ensuring reliability in various applications. The screw has an M3 thread size and offers multiple recess styles such as slotted, No. 1 Phillips, and T10 TORX®. This product is suitable for applications requiring secure fastening with easy access for removal.

Suppliers

Company
Product
Description
Supplier Links
Captive Screw, 4-40 Thread, Flare-in, Phillips/Slot Combination, Knurled Black Knob - 47-11-182-54 - Southco
Concordville, PA, United States
Captive Screw, 4-40 Thread, Flare-in, Phillips/Slot Combination, Knurled Black Knob
47-11-182-54
Captive Screw, 4-40 Thread, Flare-in, Phillips/Slot Combination, Knurled Black Knob 47-11-182-54
Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications.

Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications.

Supplier's Site
Captive Screws - 47-11-182-54 - bisco industries
Anaheim, CA, United States
Captive Screws
47-11-182-54
Captive Screws 47-11-182-54
Captive Screws

Captive Screws

Supplier's Site Datasheet

Technical Specifications

  Southco bisco industries
Product Category Captive Fasteners Captive Fasteners
Product Number 47-11-182-54 47-11-182-54
Product Name Captive Screw, 4-40 Thread, Flare-in, Phillips/Slot Combination, Knurled Black Knob Captive Screws
Captive Fastener Class / Type Captive Screws Captive Screws
Panel Thickness 0.0591 to 0.0984 inch (1.5 to 2.5 mm)
Head Type Other; Phillips/Slot Combination
Material Steel Steel
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screws - 12-11-613-11 - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 1.11 inch (28.2 mm)
Material Steel
View Details
Captive Screws - 09-T-202 - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.5472 inch (13.9 mm)
Material Steel
View Details
Captive Screws - 12-11050-27 - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Material Steel
Finish Zinc Plated; Other; Zinc Immersion Coating
View Details
Captive Screws - 12-13-715-11 - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
View Details