Southco Captive Screw, 8-32 Thread, Floating, TORX®, Knurled Black Knob 47-10-350-50

Description
Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications.
Request a Quote
Description
Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Captive Screw, part number 47-10-350-50, is designed for hand operation and features a smooth knob that meets UL-1950 standards. It is spring-ejected and available in a variety of sizes, recesses, and installation options. The ferrule is made from hardened carbon steel with a zinc plating and chromate finish, while the knob is constructed from aluminum, offered in natural or black powder-coated finishes. The screw is also made from hardened carbon steel with a similar zinc plating and chromate finish. The product supports multiple recess styles, including slotted, No. 1 Phillips, and T10 TORX. Installation styles include press-in, flare-in, and floating options, making it versatile for various applications.

Datasheet Summary
Powered by GS/AI

The Captive Screw, part number 47-10-350-50, is designed for hand operation and features a smooth knob that meets UL-1950 standards. It is spring-ejected and available in a variety of sizes, recesses, and installation options. The ferrule is made from hardened carbon steel with a zinc plating and chromate finish, while the knob is constructed from aluminum, offered in natural or black powder-coated finishes. The screw is also made from hardened carbon steel with a similar zinc plating and chromate finish. The product supports multiple recess styles, including slotted, No. 1 Phillips, and T10 TORX. Installation styles include press-in, flare-in, and floating options, making it versatile for various applications.

Suppliers

Company
Product
Description
Supplier Links
Captive Screw, 8-32 Thread, Floating, TORX®, Knurled Black Knob - 47-10-350-50 - Southco
Concordville, PA, United States
Captive Screw, 8-32 Thread, Floating, TORX®, Knurled Black Knob
47-10-350-50
Captive Screw, 8-32 Thread, Floating, TORX®, Knurled Black Knob 47-10-350-50
Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications.

Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications.

Supplier's Site
Captive Screws - 47-10-350-50 - bisco industries
Anaheim, CA, United States
Captive Screws
47-10-350-50
Captive Screws 47-10-350-50
Captive Screws

Captive Screws

Supplier's Site Datasheet

Technical Specifications

  Southco bisco industries
Product Category Captive Fasteners Captive Fasteners
Product Number 47-10-350-50 47-10-350-50
Product Name Captive Screw, 8-32 Thread, Floating, TORX®, Knurled Black Knob Captive Screws
Captive Fastener Class / Type Captive Screws Captive Screws
Panel Thickness ? to 0.0315 inch (? to 0.8000 mm)
Head Type Other; TORX®
Material Steel Steel
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screws - 12-13-407-12 - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
View Details
Captive Screws - 12-11-304-12 - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
View Details
Captive Screws - 12-11-819-12 - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
View Details
Captive Screws - 12-12-407-11 - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.8622 inch (21.9 mm)
Material Steel
View Details