Sony Corporation RF Receivers - CXD5605GF CXD5605GF

Description
Manufacturer: Sony Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1011944-CXD5605GF Interface: I2C, UART Height: 600 µm Categories: RF Receivers Max Frequency: 26 MHz Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Min Operating Temperature: -40 °C Max Supply Voltage: 1.95 V Min Supply Voltage: 650 mV Number of GPIO: 18
Request a Quote
Description
Manufacturer: Sony Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1011944-CXD5605GF Interface: I2C, UART Height: 600 µm Categories: RF Receivers Max Frequency: 26 MHz Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Min Operating Temperature: -40 °C Max Supply Voltage: 1.95 V Min Supply Voltage: 650 mV Number of GPIO: 18
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - CXD5605GF - 1011944-CXD5605GF - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - CXD5605GF
1011944-CXD5605GF
RF Receivers - CXD5605GF 1011944-CXD5605GF
Manufacturer: Sony Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1011944-CXD5605GF Interface: I2C, UART Height: 600 µm Categories: RF Receivers Max Frequency: 26 MHz Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Min Operating Temperature: -40 °C Max Supply Voltage: 1.95 V Min Supply Voltage: 650 mV Number of GPIO: 18

Manufacturer: Sony
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1011944-CXD5605GF
Interface: I2C, UART
Height: 600 µm
Categories: RF Receivers
Max Frequency: 26 MHz
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Min Operating Temperature: -40 °C
Max Supply Voltage: 1.95 V
Min Supply Voltage: 650 mV
Number of GPIO: 18

Buy Now
Singapore, Singapore
Rf Receiver
870-CXD5605GF
Rf Receiver 870-CXD5605GF
Product overview: CXD5605GF from Sony Corporation is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-CXD5605GF can be used for catalog matching and distributor lookup.

Product overview: CXD5605GF from Sony Corporation is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-CXD5605GF can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category RF Receivers RF Receivers
Product Number 1011944-CXD5605GF 870-CXD5605GF
Product Name RF Receivers - CXD5605GF Rf Receiver
Supply Voltage 0.6500 to 1.95 volts
Unlock Full Specs
to access all available technical data