Sony Corporation Nimh Battery, 3.6V, 0.75Ah; Battery Voltage Sony BBTY0616001

Description
NIMH BATTERY, 3.6V, 0.75AH; Battery Voltage:3.6V; Battery Technology:Nickel Metal Hydride; Battery Capacity:750mAh; Battery Size Code:-; Battery Terminals:Connector; External Diameter:-; External Height:10.16mm; Pack Quantity:1 RoHS Compliant: NA
Datasheet
Description
NIMH BATTERY, 3.6V, 0.75AH; Battery Voltage:3.6V; Battery Technology:Nickel Metal Hydride; Battery Capacity:750mAh; Battery Size Code:-; Battery Terminals:Connector; External Diameter:-; External Height:10.16mm; Pack Quantity:1 RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nimh Battery, 3.6V, 0.75Ah; Battery Voltage Sony - 03P0972 - Newark, An Avnet Company
Chicago, IL, United States
Nimh Battery, 3.6V, 0.75Ah; Battery Voltage Sony
03P0972
Nimh Battery, 3.6V, 0.75Ah; Battery Voltage Sony 03P0972
NIMH BATTERY, 3.6V, 0.75AH; Battery Voltage:3.6V; Battery Technology:Nickel Metal Hydride; Battery Capacity:750mAh; Battery Size Code:-; Battery Terminals:Connector; External Diameter:-; External Height:10.16mm; Pack Quantity:1 RoHS Compliant: NA

NIMH BATTERY, 3.6V, 0.75AH; Battery Voltage:3.6V; Battery Technology:Nickel Metal Hydride; Battery Capacity:750mAh; Battery Size Code:-; Battery Terminals:Connector; External Diameter:-; External Height:10.16mm; Pack Quantity:1 RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 03P0972
Product Name Nimh Battery, 3.6V, 0.75Ah; Battery Voltage Sony
Primary Batteries Nickel Metal Hydride
Unlock Full Specs
to access all available technical data

Similar Products

SAFEFlex GSE Batteries - FBP-1500-60V - Green Cubes Technology
Specs
Voltage 60 volts
Capacity 525 ampere-hr
Width / Diameter 23 inch (584 mm)
View Details
Button Batteries - 325764 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specialty Cells Coin Cell or Button Cell
Voltage 3 volts
Capacity 0.0360 ampere-hr
View Details