Manufacturer: Sony
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1095411-A-1544-869-A
Length: 139.7 mm
Height: 31.75 mm
Weight: 68.038855 g
Width: 50.8 mm
Categories: OEM Parts(A-B)
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1095411-A-1544-869-A |
| Product Name | OEM Parts - OEM Parts (A - B) - A-1544-869-A |