Sony Corporation Motor 883804501

Description
DC MOTOR, BHF-2600A, 10W, UNDER 1907. FREE 2 YEAR RADWELL WARRANTY
Description
DC MOTOR, BHF-2600A, 10W, UNDER 1907. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 226934896 - Radwell International
Willingboro, NJ, United States
DC MOTOR, BHF-2600A, 10W, UNDER 1907. FREE 2 YEAR RADWELL WARRANTY

DC MOTOR, BHF-2600A, 10W, UNDER 1907. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 226934896
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

DC Motors - 7736813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type DC Motor
Commutation Brush
Continuous Torque 79.6 to 531.0 In-lbs (91.84 to 612 kg-cm)
View Details
Stepper Motors - 403-1026-ND - DigiKey
Specs
Motor Type Stepper Motor
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details
SXJ Gear Motor, 200V Batteryless - SXJ08AW_-VL120-50 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 1.01 HP
Continuous Torque 21.0 In-lbs (24.21 kg-cm)
Gearbox Ratio 50 : 1
View Details