Sony Corporation Discrete Semiconductor Products 2SK2434

Description
Manufacturer: Sony Win Source Part Number: 159471-2SK2434 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK2434 Alternative Parts (Cross-Reference): 2SK1313(S); 2SK1313STL-E; 2SK1313S-E; Introduction Date: February 24, 2010 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Sony Win Source Part Number: 159471-2SK2434 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK2434 Alternative Parts (Cross-Reference): 2SK1313(S); 2SK1313STL-E; 2SK1313S-E; Introduction Date: February 24, 2010 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 159471-2SK2434 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
159471-2SK2434
Discrete Semiconductor Products 159471-2SK2434
Manufacturer: Sony Win Source Part Number: 159471-2SK2434 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK2434 Alternative Parts (Cross-Reference): 2SK1313(S); 2SK1313STL-E; 2SK1313S-E; Introduction Date: February 24, 2010 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Sony
Win Source Part Number: 159471-2SK2434
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SK2434
Alternative Parts (Cross-Reference): 2SK1313(S); 2SK1313STL-E; 2SK1313S-E;
Introduction Date: February 24, 2010
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 159471-2SK2434
Product Name Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

CSD23203W CSD23203W 8 V P-Channel NexFET? Power MOSFET - CSD23203W - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -8 volts
rDS(on) 0.0194 ohms
View Details
6 suppliers
 - AUIRFP4110 - Rochester Electronics
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO247
Packing Method Tube; Tube
View Details
9 suppliers
MOSFETs - 1827049 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type So
View Details
60 V, P-channel Trench MOSFET - BUK6Q66-60PJ - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS -60 volts
IDSS -20000 milliamps
View Details
2 suppliers