Sony Corporation Discrete Semiconductor Products 1T407

Description
Manufacturer: Sony Win Source Part Number: 150933-1T407 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: 1T407 Alternative Parts (Cross-Reference): BB689E7903T; BB689E7908; BB689H7908XTSA1; BB689E6327; Introduction Date: June 26, 1996 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Sony Win Source Part Number: 150933-1T407 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: 1T407 Alternative Parts (Cross-Reference): BB689E7903T; BB689E7908; BB689H7908XTSA1; BB689E6327; Introduction Date: June 26, 1996 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 150933-1T407 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
150933-1T407
Discrete Semiconductor Products 150933-1T407
Manufacturer: Sony Win Source Part Number: 150933-1T407 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: 1T407 Alternative Parts (Cross-Reference): BB689E7903T; BB689E7908; BB689H7908XTSA1; BB689E6327; Introduction Date: June 26, 1996 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Sony
Win Source Part Number: 150933-1T407
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: 1T407
Alternative Parts (Cross-Reference): BB689E7903T; BB689E7908; BB689H7908XTSA1; BB689E6327;
Introduction Date: June 26, 1996
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 150933-1T407
Product Name Discrete Semiconductor Products
Diode Type Diodes,Rectifiers - Single
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5802 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 2500 mA
View Details
B48-2 and B48-2T Series B483E-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Voltage regulator diodes - 1N4734A,133 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
5 suppliers