Sony Corporation Discrete Semiconductor Products 1T406

Description
Manufacturer: Sony Win Source Part Number: 150931-1T406 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: 1T406 Alternative Parts (Cross-Reference): BB689E7903T; BB689E7908; BB689H7908XTSA1; BB689E6327; Introduction Date: June 26, 1996 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Sony Win Source Part Number: 150931-1T406 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: 1T406 Alternative Parts (Cross-Reference): BB689E7903T; BB689E7908; BB689H7908XTSA1; BB689E6327; Introduction Date: June 26, 1996 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 150931-1T406 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
150931-1T406
Discrete Semiconductor Products 150931-1T406
Manufacturer: Sony Win Source Part Number: 150931-1T406 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: 1T406 Alternative Parts (Cross-Reference): BB689E7903T; BB689E7908; BB689H7908XTSA1; BB689E6327; Introduction Date: June 26, 1996 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient

Manufacturer: Sony
Win Source Part Number: 150931-1T406
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: 1T406
Alternative Parts (Cross-Reference): BB689E7903T; BB689E7908; BB689H7908XTSA1; BB689E6327;
Introduction Date: June 26, 1996
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 150931-1T406
Product Name Discrete Semiconductor Products
Diode Type Diodes,Rectifiers - Single
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Beamless Schottky Diodes—Pairs and Quads - DMF3932-000 - Skyworks Solutions, Inc.
Specs
Diode Type Schottky
View Details
3 suppliers
Voltage Regulator diode (Zener diode) - 1N4461US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 210 mA
IR 5 mA
View Details
Bridge Rectifiers - CC1653-ND - DigiKey
Specs
Diode Type Bridge Rectifiers
Diode Applications Rectifier
Tj -40 to 125 C (-40 to 257 F)
View Details
6 suppliers
Schottky 0.2A Diode and Rectifier - 286-1PS76SB21 - ERSAELECTRONICS PTE. LTD.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
2 suppliers