Sony Corporation Discrete Semiconductor Products 1T405A

Description
Manufacturer: Sony Win Source Part Number: 150929-1T405A Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: 1T405A Introduction Date: April 24, 1997 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Sony Win Source Part Number: 150929-1T405A Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: 1T405A Introduction Date: April 24, 1997 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 150929-1T405A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
150929-1T405A
Discrete Semiconductor Products 150929-1T405A
Manufacturer: Sony Win Source Part Number: 150929-1T405A Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: 1T405A Introduction Date: April 24, 1997 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient

Manufacturer: Sony
Win Source Part Number: 150929-1T405A
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: 1T405A
Introduction Date: April 24, 1997
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 150929-1T405A
Product Name Discrete Semiconductor Products
Diode Type Diodes,Rectifiers - Single
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - HR1N4480US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 33 mA
IR 0.0500 mA
View Details
B48-2 and B48-2T Series B484E-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Single Diodes - BAS21J/ZLX-ND - DigiKey
Specs
Tj 150 C (302 F)
View Details
2 suppliers