Sony Corporation Discrete Semiconductor Products 1T404

Description
Manufacturer: Sony Win Source Part Number: 150927-1T404 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: 1T404 Alternative Parts (Cross-Reference): BB664E7909; BB 664 L7902; BB664H7902XT; BB664E7908; Introduction Date: June 26, 1996 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Sony Win Source Part Number: 150927-1T404 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: 1T404 Alternative Parts (Cross-Reference): BB664E7909; BB 664 L7902; BB664H7902XT; BB664E7908; Introduction Date: June 26, 1996 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 150927-1T404 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
150927-1T404
Discrete Semiconductor Products 150927-1T404
Manufacturer: Sony Win Source Part Number: 150927-1T404 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: 1T404 Alternative Parts (Cross-Reference): BB664E7909; BB 664 L7902; BB664H7902XT; BB664E7908; Introduction Date: June 26, 1996 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Sony
Win Source Part Number: 150927-1T404
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: 1T404
Alternative Parts (Cross-Reference): BB664E7909; BB 664 L7902; BB664H7902XT; BB664E7908;
Introduction Date: June 26, 1996
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 150927-1T404
Product Name Discrete Semiconductor Products
Diode Type Diodes,Rectifiers - Single
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5417C.TR - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier Diodes
IF 3000 mA
VR 200 volts
View Details
Diode Arrays - CC1918-ND - DigiKey
Sensata Technologies
Specs
Tj -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
Diode, Schottky, 15Ma, 70V, Full Reel; Diode Configuration Nexperia - 25AC6209 - Newark, An Avnet Company
Specs
Diode Type Schottky
RoHS Compliant RoHS
VF 1 volts
View Details