Sony Corporation Discrete Semiconductor Products 1T403

Description
Manufacturer: Sony Win Source Part Number: 150924-1T403 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: 1T403 Alternative Parts (Cross-Reference): BB 659C L7902; BB659CH7902XT; BB659CE7902XT; BB 659C H7902; Introduction Date: June 26, 1996 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Sony Win Source Part Number: 150924-1T403 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: 1T403 Alternative Parts (Cross-Reference): BB 659C L7902; BB659CH7902XT; BB659CE7902XT; BB 659C H7902; Introduction Date: June 26, 1996 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 150924-1T403 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
150924-1T403
Discrete Semiconductor Products 150924-1T403
Manufacturer: Sony Win Source Part Number: 150924-1T403 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: 1T403 Alternative Parts (Cross-Reference): BB 659C L7902; BB659CH7902XT; BB659CE7902XT; BB 659C H7902; Introduction Date: June 26, 1996 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Sony
Win Source Part Number: 150924-1T403
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: 1T403
Alternative Parts (Cross-Reference): BB 659C L7902; BB659CH7902XT; BB659CE7902XT; BB 659C H7902;
Introduction Date: June 26, 1996
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now
35V 34.1pF Diode and Rectifier - 280-1T403 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
35V 34.1pF Diode and Rectifier
280-1T403
35V 34.1pF Diode and Rectifier 280-1T403
Diode VAR Cap Single 35V 34.1pF 2-Pin Case M-290 / Variable Capacitance Diode Product overview: 1T403 from Sony Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V, 34.1pF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 34.1pF, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1T403 can be used for catalog matching and distributor lookup.

Diode VAR Cap Single 35V 34.1pF 2-Pin Case M-290 / Variable Capacitance Diode Product overview: 1T403 from Sony Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V, 34.1pF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 34.1pF, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1T403 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diodes Rectifiers
Product Number 150924-1T403 280-1T403
Product Name Discrete Semiconductor Products 35V 34.1pF Diode and Rectifier
Diode Type Diodes,Rectifiers - Single
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B482H-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Assembly - SPJ100S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.0300 to 0.0500 amps
View Details
General-purpose dual Schottky diode - BAS70-05,235 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
6 suppliers
RF Pin Diode, Band Switching and RF Attenuation - BA592 - Infineon Technologies AG
Specs
Configuration Single
Diode Type PIN
Diode Applications Switching
View Details
3 suppliers