Sony Corporation Discrete Semiconductor Products 1T363

Description
Manufacturer: Sony Win Source Part Number: 150893-1T363 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: 1T363 Introduction Date: April 10, 1998 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Sony Win Source Part Number: 150893-1T363 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: 1T363 Introduction Date: April 10, 1998 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 150893-1T363 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
150893-1T363
Discrete Semiconductor Products 150893-1T363
Manufacturer: Sony Win Source Part Number: 150893-1T363 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: 1T363 Introduction Date: April 10, 1998 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Sony
Win Source Part Number: 150893-1T363
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: 1T363
Introduction Date: April 10, 1998
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 150893-1T363
Product Name Discrete Semiconductor Products
Diode Type Diodes,Rectifiers - Single
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type LLD - Model: KS923C2 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 0.9500 volts
IR 0.1000 mA
View Details
Voltage Regulator diode (Zener diode) - HR1N4462 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 191 mA
IR 1 mA
View Details
Schottky 4A 15V Diode and Rectifier - 280-30BQ015TRPBF - ERSAELECTRONICS PTE. LTD.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
2 suppliers
Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details