Qsonica, LLC QA40 Atomizer QA40A-110

Description
QA40 Atomizer The QA40 Atomizer uses ultrasonic energy to generate a low-velocity, gentle spray. The sample can be precisely delivered to the target area. Overspray is virtually eliminated resulting in material savings. The atomizer can run continuously or be programmed to pulse on and off. With water, the average droplet size is 50 microns. The minimum sample volume that can be effectively atomized is 2 μl/sec. To optimize atomization, the liquid product's solid concentration must be below 30% and viscosity below 50 cps. A low pressure metering pump is recommended to deliver the liquid sample to the nozzle. Gravity feed can also be utilized. Features: 50 micron droplet size. Programmable operation. Multiple probe options. QA40 Includes: Generator. Converter. Standard probe. Power cable. Wrench Set. Converter Cable.
Description
QA40 Atomizer The QA40 Atomizer uses ultrasonic energy to generate a low-velocity, gentle spray. The sample can be precisely delivered to the target area. Overspray is virtually eliminated resulting in material savings. The atomizer can run continuously or be programmed to pulse on and off. With water, the average droplet size is 50 microns. The minimum sample volume that can be effectively atomized is 2 μl/sec. To optimize atomization, the liquid product's solid concentration must be below 30% and viscosity below 50 cps. A low pressure metering pump is recommended to deliver the liquid sample to the nozzle. Gravity feed can also be utilized. Features: 50 micron droplet size. Programmable operation. Multiple probe options. QA40 Includes: Generator. Converter. Standard probe. Power cable. Wrench Set. Converter Cable.

Suppliers

Company
Product
Description
Supplier Links
QA40 Atomizer - QA40A-110 - Qsonica, LLC
Newtown, CT, USA
QA40 Atomizer
QA40A-110
QA40 Atomizer QA40A-110
QA40 Atomizer The QA40 Atomizer uses ultrasonic energy to generate a low-velocity, gentle spray. The sample can be precisely delivered to the target area. Overspray is virtually eliminated resulting in material savings. The atomizer can run continuously or be programmed to pulse on and off. With water, the average droplet size is 50 microns. The minimum sample volume that can be effectively atomized is 2 μl/sec. To optimize atomization, the liquid product's solid concentration must be below 30% and viscosity below 50 cps. A low pressure metering pump is recommended to deliver the liquid sample to the nozzle. Gravity feed can also be utilized. Features: 50 micron droplet size. Programmable operation. Multiple probe options. QA40 Includes: Generator. Converter. Standard probe. Power cable. Wrench Set. Converter Cable.

QA40 Atomizer

The QA40 Atomizer uses ultrasonic energy to generate a low-velocity, gentle spray. The sample can be precisely delivered to the target area. Overspray is virtually eliminated resulting in material savings. The atomizer can run continuously or be programmed to pulse on and off.

With water, the average droplet size is 50 microns. The minimum sample volume that can be effectively atomized is 2 μl/sec. To optimize atomization, the liquid product's solid concentration must be below 30% and viscosity below 50 cps. A low pressure metering pump is recommended to deliver the liquid sample to the nozzle. Gravity feed can also be utilized.

Features:

  • 50 micron droplet size.
  • Programmable operation.
  • Multiple probe options.

QA40 Includes:

  • Generator.
  • Converter.
  • Standard probe.
  • Power cable.
  • Wrench Set.
  • Converter Cable.
Supplier's Site

Technical Specifications

  Qsonica, LLC
Product Category Sprayers and Spray Coating Equipment
Product Number QA40A-110
Product Name QA40 Atomizer
Spray Technology Airless; Reduced or Low Pressure; Ultrasonic
Equipment Type Outfit or Complete System
Options / Components Applicator / Gun; Feeder / Metering Unit; Generator and Converter
Power Source Electric
Unlock Full Specs
to access all available technical data

Similar Products

Water Spray Guns - 1756264 - RS Components, Ltd.
RS Components, Ltd.
Specs
Air / Gas Pressure 348 psi (245 m H2O)
View Details
Nanobell 801 Robotic Non-Electrostatic Rotary Bell Atomizer -  - Sames North American Corporation
Specs
Spray Technology Air Assisted
Materials of Construction Steel / Aluminum; Plastic
Equipment Type Component or Sub-system
View Details
Turnkey Spray Systems - ProPlasma - Saint-Gobain Coating Solutions
Saint-Gobain Coating Solutions
Specs
Spray Technology Plasma
Equipment Type Outfit or Complete System
Options / Components Applicator / Gun
View Details
Spray Robotic End Effector - KUKA ready2_spray - KUKA Deutschland GmbH
Specs
Equipment Type Outfit or Complete System
Options / Components Applicator / Gun
Mounting Reciprocator or Machine Mounted; Reciprocator / Robots
View Details