Song Chuan USA Song Chuan Maxi Relay, 25A, 24V, SPNO with Resistor, 897-1AH-C1S-R1-24VDC 897-1AH-C1S-R1-24VDC

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Song Chuan Maxi Relay, 25A, 24V, SPNO with Resistor, 897-1AH-C1S-R1-24VDC - 75684 - Waytek, Inc.
Chanhassen, MN, United States
Song Chuan Maxi Relay, 25A, 24V, SPNO with Resistor, 897-1AH-C1S-R1-24VDC
75684
Song Chuan Maxi Relay, 25A, 24V, SPNO with Resistor, 897-1AH-C1S-R1-24VDC 75684
Song Chuan Maxi Relay, 25A, 24VDC, SPNO with Resistor Category: Mechanical Relays & Connectors Manufacturer: Song Chuan Component Type: Maxi Relay Contact Action: SPNO NO Amp: 25A Volt Rating: 24VDC Terminals: Two 3/8 , Two 1/4 Steel Bracket Mount Resistor Included Space saving relay with high current capacity Designed to perform in temperatures as low as -40°F (-40°C) and as high as 275°F (125°C) Ideal for use in a variety of automotive applications including starter motors, hazard-warning lights, ignition and battery disconnect relays, etc. Suggested Connectors: 75363
  • Song Chuan Maxi Relay, 25A, 24VDC, SPNO with Resistor
  • Category: Mechanical Relays & Connectors
  • Manufacturer: Song Chuan
  • Component Type: Maxi Relay
  • Contact Action: SPNO
  • NO Amp: 25A
  • Volt Rating: 24VDC
  • Terminals: Two 3/8 , Two 1/4
  • Steel Bracket Mount
  • Resistor Included
  • Space saving relay with high current capacity
  • Designed to perform in temperatures as low as -40°F (-40°C) and as high as 275°F (125°C)
  • Ideal for use in a variety of automotive applications including starter motors, hazard-warning lights, ignition and battery disconnect relays, etc.
  • Suggested Connectors: 75363
Supplier's Site
Sheung Wan, Hong Kong
Automotive Relays
897-1AH-C1S-R1-24VDC
Automotive Relays 897-1AH-C1S-R1-24VDC
Automotive Relays SPNO FLANGED CVR FLUX TIGHT 70A 24V

Automotive Relays SPNO FLANGED CVR FLUX TIGHT 70A 24V

Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc. VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Electromechanical Relays
Product Number 75684 897-1AH-C1S-R1-24VDC
Product Name Song Chuan Maxi Relay, 25A, 24V, SPNO with Resistor, 897-1AH-C1S-R1-24VDC Automotive Relays
Relay Type Automotive Automotive
Mounting Bracket (Flange) Mount
Poles Single Pole (SP)
Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Relay - MPR10 - E-T-A Circuit Breakers
E-T-A Circuit Breakers
Specs
Relay Type Automotive
Mounting Bracket (Flange) Mount
Poles Single Pole (SP)
View Details
PCB Power Relay - G5RL-K1A - Omron Electronic Components – Americas
Omron Electronic Components – Americas
Specs
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
Throw Single Throw (optional feature); Double Throw (optional feature)
View Details
Type 20.28 - Modular step relay 16A - 202891104000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, LLOYD, EAC-1, IMQ-grande, cRUus, ukca, RINA
NO 2
View Details
6 Channel SPST Signal Relay - MM1200 - Menlo Microsystems, Inc.
Specs
Mounting PCBoard
View Details