Song Chuan USA Song Chuan Maxi Relay, 70A, 12VDC, SPNO with Resistor, 897-1AH-C-R1-U03-12VDC 897-1AH-C-R1 U03 12V

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Song Chuan Maxi Relay, 70A, 12VDC, SPNO with Resistor, 897-1AH-C-R1-U03-12VDC - 75683 - Waytek, Inc.
Chanhassen, MN, United States
Song Chuan Maxi Relay, 70A, 12VDC, SPNO with Resistor, 897-1AH-C-R1-U03-12VDC
75683
Song Chuan Maxi Relay, 70A, 12VDC, SPNO with Resistor, 897-1AH-C-R1-U03-12VDC 75683
These high power automotive relays provide a wide range of solutions for DC electrical systems. High temperature endurance up to 125 degree C and equipped with resistor. Relay operates normally open up to 70A at 12VDC. Song Chuan Maxi Relay Category: Mechanical Relays & Connectors Manufacturer: Song Chuan Component Type: Maxi Relay Contact Action: SPNO NO Amp: 70A Volt Rating: 12VDC Terminals: Two 3/8 , Two 1/4 No bracket Resistor included Space saving relay with high current capacity Designed to perform in temperatures as low as -40F (-40C) and as high as 275F (125C) Ideal for use in a variety of automotive applications including started motors, hazard-warning lights, ignition and battery disconnect relays, etc. Suggested Connectors: 75363

These high power automotive relays provide a wide range of solutions for DC electrical systems. High temperature endurance up to 125 degree C and equipped with resistor. Relay operates normally open up to 70A at 12VDC.

  • Song Chuan Maxi Relay
  • Category: Mechanical Relays & Connectors
  • Manufacturer: Song Chuan
  • Component Type: Maxi Relay
  • Contact Action: SPNO
  • NO Amp: 70A
  • Volt Rating: 12VDC
  • Terminals: Two 3/8 , Two 1/4
  • No bracket
  • Resistor included
  • Space saving relay with high current capacity
  • Designed to perform in temperatures as low as -40F (-40C) and as high as 275F (125C)
  • Ideal for use in a variety of automotive applications including started motors, hazard-warning lights, ignition and battery disconnect relays, etc.
  • Suggested Connectors: 75363
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electromechanical Relays
Product Number 75683
Product Name Song Chuan Maxi Relay, 70A, 12VDC, SPNO with Resistor, 897-1AH-C-R1-U03-12VDC
Relay Type Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Relay - MPR10 - E-T-A Circuit Breakers
E-T-A Circuit Breakers
Specs
Relay Type Automotive
Mounting Bracket (Flange) Mount
Poles Single Pole (SP)
View Details
PCB Power Relay - G7L-X- - Omron Electronic Components – Americas
Omron Electronic Components – Americas
Specs
Mounting PCBoard; Socket or Plug-in Style
Poles Double Pole (DP)
Throw Single Throw
View Details
Type 26.01 - Step relay 10A - 260182300000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Approvals EAC-1, CE-2, IMQ-grande, ukca
NO 1
View Details
Power Switch - MM9200 - Menlo Microsystems, Inc.
Menlo Microsystems, Inc.
Specs
Mounting PCBoard
Maximum Switching Current 10.00 amps
Resistance 0 ohms
View Details