Song Chuan High Power Mini Relay, Sealed Flanged Cover, Diode, 50A, 12VDC, SPDT 896H-1CH-S1-001-12VDC
75774
Song Chuan High Power Mini Relay, Sealed Flanged Cover, Diode, 50A, 12VDC, SPDT 896H-1CH-S1-001-12VDC
75774
Song Chuan High Power Mini Relay 896H-1CH-S1-001-12VD
C
Category: Mechanical Relays & Connectors
Manufacturer: Song Chuan
Component Type: Mini Relay
Circuitry: SPDT
NO Amp: 50A
NC Amp: 30A
Volt Rating: 12VDC
Terminals: Five 1/4" nickel plated terminals
Sealed Flanged Cover with Diode
Space-saving relay with high-current capacity
Designed to perform in temperatures as low as -40°F (-40°C) and as high as 275°F (125°C)
Ideal for use in a variety of automotive applications including starter motors, hazard-warning lights, ignition and battery-disconnect relays, etc.
Suggested Connectors: 75280 7528175282
Song Chuan High Power Mini Relay 896H-1CH-S1-001-12VDC
Category: Mechanical Relays & Connectors
Manufacturer: Song Chuan
Component Type: Mini Relay
Circuitry: SPDT
NO Amp: 50A
NC Amp: 30A
Volt Rating: 12VDC
Terminals: Five 1/4" nickel plated terminals
Sealed Flanged Cover with Diode
Space-saving relay with high-current capacity
Designed to perform in temperatures as low as -40°F (-40°C) and as high as 275°F (125°C)
Ideal for use in a variety of automotive applications including starter motors, hazard-warning lights, ignition and battery-disconnect relays, etc.
Suggested Connectors: 75280 7528175282
Supplier's Site
Technical Specifications
Waytek, Inc.
Product Category
Electromechanical Relays
Product Number
75774
Product Name
Song Chuan High Power Mini Relay, Sealed Flanged Cover, Diode, 50A, 12VDC, SPDT 896H-1CH-S1-001-12VDC