Song Chuan USA Song Chuan High Power Mini Relay, Resistor, 50A, 12VDC, SPDT, 896H-1CH-S-R1-12VDC 896H-1CH-S-R1 12VDC

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Song Chuan High Power Mini Relay, Resistor, 50A, 12VDC, SPDT, 896H-1CH-S-R1-12VDC - 75777 - Waytek, Inc.
Chanhassen, MN, United States
Song Chuan High Power Mini Relay, Resistor, 50A, 12VDC, SPDT, 896H-1CH-S-R1-12VDC
75777
Song Chuan High Power Mini Relay, Resistor, 50A, 12VDC, SPDT, 896H-1CH-S-R1-12VDC 75777
Song Chuan High Power Mini Relay 896H-1CH-S-R1-12VDC Category: Mechanical Relays & Connectors Manufacturer: Song Chuan Component Type: Mini Relay Circuitry: SPDT NO Amp: 50A NC Amp: 30A Volt Rating: 12VDC Terminals: Five 1/4" nickel plated terminals Resistor included Space-saving relay with high-current capacity Designed to perform in temperatures as low as -40°F (-40°C) and as high as 275°F (125°C) Ideal for use in a variety of automotive applications including starter motors, hazard-warning lights, ignition and battery-disconnect relays, etc. Suggested Connectors: 75280, 75281 & 75282
  • Song Chuan High Power Mini Relay 896H-1CH-S-R1-12VDC
  • Category: Mechanical Relays & Connectors
  • Manufacturer: Song Chuan
  • Component Type: Mini Relay
  • Circuitry: SPDT
  • NO Amp: 50A
  • NC Amp: 30A
  • Volt Rating: 12VDC
  • Terminals: Five 1/4" nickel plated terminals
  • Resistor included
  • Space-saving relay with high-current capacity
  • Designed to perform in temperatures as low as -40°F (-40°C) and as high as 275°F (125°C)
  • Ideal for use in a variety of automotive applications including starter motors, hazard-warning lights, ignition and battery-disconnect relays, etc.
  • Suggested Connectors: 75280, 75281 & 75282
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electromechanical Relays
Product Number 75777
Product Name Song Chuan High Power Mini Relay, Resistor, 50A, 12VDC, SPDT, 896H-1CH-S-R1-12VDC
Relay Type Automotive; High Voltage Relay
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Relay - MPR10 - E-T-A Circuit Breakers
E-T-A Circuit Breakers
Specs
Relay Type Automotive
Mounting Bracket (Flange) Mount
Poles Single Pole (SP)
View Details
PCB Power Relay - G5RL-K1A - Omron Electronic Components – Americas
Omron Electronic Components – Americas
Specs
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
Throw Single Throw (optional feature); Double Throw (optional feature)
View Details
Type 20.21 - Modular step relays 16A - 202182304000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, IMQ-grande, EAC-1, LLOYD, cRUus, ukca, RINA
NO 1
View Details
6 Channel SPST High Frequency Signal Relay - MM1205 - Menlo Microsystems, Inc.
Specs
Mounting PCBoard
Maximum Switching Current 1.00 amps
Resistance 1 ohms
View Details