Song Chuan USA Song Chuan High Power Skirted Mini Relay, SPDT w/ Resistor & Bracket, 30A, 896H-1CH-D1SW-R1-24VDC 896H-1CH-D1SW-R1 24V

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Song Chuan High Power Skirted Mini Relay, SPDT w/ Resistor & Bracket, 30A, 896H-1CH-D1SW-R1-24VDC - 75685 - Waytek, Inc.
Chanhassen, MN, United States
Song Chuan High Power Skirted Mini Relay, SPDT w/ Resistor & Bracket, 30A, 896H-1CH-D1SW-R1-24VDC
75685
Song Chuan High Power Skirted Mini Relay, SPDT w/ Resistor & Bracket, 30A, 896H-1CH-D1SW-R1-24VDC 75685
Song Chuan High Power Skirted Mini Relay, SPDT w/ Resistor & Bracket Category: Mechanical Relays & Connectors Manufacturer: Song Chuan Component Type: Mini Relay Contact Action: SPDT NO Amp: 30A NC Amp: 15A Volt Rating: 24VDC Relay Contact Form: 1 Form C (SPDT-NO, NC) Terminals: Five 1/4" nickel plated terminals Resistor & bracket included Space-saving relay with high-current capacity Designed to perform in temperatures as low as -40F (-40°C) and as high as 275F (125°C) Ideal for use in a variety of automotive applications including starter motors, hazard-warning lights, ignition and battery-disconnect relays, etc. Suggested Connectors: 75610 & 75612
  • Song Chuan High Power Skirted Mini Relay, SPDT w/ Resistor & Bracket
  • Category: Mechanical Relays & Connectors
  • Manufacturer: Song Chuan
  • Component Type: Mini Relay
  • Contact Action: SPDT
  • NO Amp: 30A
  • NC Amp: 15A
  • Volt Rating: 24VDC
  • Relay Contact Form: 1 Form C (SPDT-NO, NC)
  • Terminals: Five 1/4" nickel plated terminals
  • Resistor & bracket included
  • Space-saving relay with high-current capacity
  • Designed to perform in temperatures as low as -40F (-40°C) and as high as 275F (125°C)
  • Ideal for use in a variety of automotive applications including starter motors, hazard-warning lights, ignition and battery-disconnect relays, etc.
  • Suggested Connectors: 75610 & 75612
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electromechanical Relays
Product Number 75685
Product Name Song Chuan High Power Skirted Mini Relay, SPDT w/ Resistor & Bracket, 30A, 896H-1CH-D1SW-R1-24VDC
Relay Type Automotive; High Voltage Relay
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Relay - MPR10 - E-T-A Circuit Breakers
E-T-A Circuit Breakers
Specs
Relay Type Automotive
Mounting Bracket (Flange) Mount
Poles Single Pole (SP)
View Details
PCB Power Relay - G5PZ-X - Omron Electronic Components – Americas
Omron Electronic Components – Americas
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Type 38.61 - Relay interface module - 386100125060 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Throw Double Throw
Approvals EAC-1, CSA, IMQ-grande, CE-2, cRUus, RINA, ukca
View Details
Smart Power Relay - MM9250 - Menlo Microsystems, Inc.
Menlo Microsystems, Inc.
Specs
Mounting PCBoard
Maximum Switching Current 10.00 amps
DC Power 0.1000 watts
View Details