Song Chuan High Power Skirted Mini Relay, Resistor & Steel Bracket, 50A, 12VDC 896H-1CH-D1SF-R1-T-12VDC
75769
Song Chuan High Power Skirted Mini Relay, Resistor & Steel Bracket, 50A, 12VDC 896H-1CH-D1SF-R1-T-12VDC
75769
Song Chuan High Power Skirted Mini Relay 896H-1CH-D1SF-R1-T-1
2VDC
Category: Mechanical Relays & Connectors
Manufacturer: Song Chuan
Component Type: Mini Relay
Circuitry: SPDT
NO Amp: 50A
NC Amp: 30A
Volt Rating: 12VDC
Terminals: Five 1/4" nickel plated terminals
Skirted Mini Relay with Steel Bracket, Tin Plated Terminals & Resistor
Space-saving relay with high-current capacity
Designed to perform in temperatures as low as -40°F (-40°C) and as high as 275°F (125°C)
Ideal for use in a variety of automotive applications including starter motors, hazard-warning lights, ignition and battery-disconnect relays, etc.
Suggested Connectors: 75610 & 75612
Song Chuan High Power Skirted Mini Relay 896H-1CH-D1SF-R1-T-12VDC
Category: Mechanical Relays & Connectors
Manufacturer: Song Chuan
Component Type: Mini Relay
Circuitry: SPDT
NO Amp: 50A
NC Amp: 30A
Volt Rating: 12VDC
Terminals: Five 1/4" nickel plated terminals
Skirted Mini Relay with Steel Bracket, Tin Plated Terminals & Resistor
Space-saving relay with high-current capacity
Designed to perform in temperatures as low as -40°F (-40°C) and as high as 275°F (125°C)
Ideal for use in a variety of automotive applications including starter motors, hazard-warning lights, ignition and battery-disconnect relays, etc.
Suggested Connectors: 75610 & 75612
Supplier's Site
Technical Specifications
Waytek, Inc.
Product Category
Electromechanical Relays
Product Number
75769
Product Name
Song Chuan High Power Skirted Mini Relay, Resistor & Steel Bracket, 50A, 12VDC 896H-1CH-D1SF-R1-T-12VDC