Song Chuan High Power Mini Relay, Flanged Cover, Resistor, 50A, 12VDC, SPDT, 896H-1CH-C1-R1-12VDC
75764
Song Chuan High Power Mini Relay, Flanged Cover, Resistor, 50A, 12VDC, SPDT, 896H-1CH-C1-R1-12VDC
75764
Song Chuan High Power Mini Relay 896H-1CH-C1-R1-12VDC
Category: Mechanical Relays & Connectors
Manufacturer: Song Chuan
Component Type: Mini Relay
Circuitry: SPDT
NO Amp: 50A
NC Amp: 30A
Volt Rating: 12VDC
Terminals: Five 1/4" nickel plated terminals
Resistor included & Flanged Cover (Flux Tight)
Space-saving relay with high-current capacity
Designed to perform in temperatures as low as -40°F (-40°C) and as high as 275°F (125°C)
Ideal for use in a variety of automotive applications including starter motors, hazard-warning lights, ignition and battery-disconnect relays, etc.
Suggested Connectors: 75280 7528175282
Song Chuan High Power Mini Relay 896H-1CH-C1-R1-12VDC
Category: Mechanical Relays & Connectors
Manufacturer: Song Chuan
Component Type: Mini Relay
Circuitry: SPDT
NO Amp: 50A
NC Amp: 30A
Volt Rating: 12VDC
Terminals: Five 1/4" nickel plated terminals
Resistor included & Flanged Cover (Flux Tight)
Space-saving relay with high-current capacity
Designed to perform in temperatures as low as -40°F (-40°C) and as high as 275°F (125°C)
Ideal for use in a variety of automotive applications including starter motors, hazard-warning lights, ignition and battery-disconnect relays, etc.
Suggested Connectors: 75280 7528175282
Supplier's Site
Technical Specifications
Waytek, Inc.
Product Category
Electromechanical Relays
Product Number
75764
Product Name
Song Chuan High Power Mini Relay, Flanged Cover, Resistor, 50A, 12VDC, SPDT, 896H-1CH-C1-R1-12VDC