Song Chuan USA Song Chuan High Power Mini Relay, 50A, 12VDC, SPDT with Resistor, 896H-1CH-C-R1-U03-12VDC 896H-1CH-C-R1 U03 12

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Song Chuan High Power Mini Relay, 50A, 12VDC, SPDT with Resistor, 896H-1CH-C-R1-U03-12VDC - 75706 - Waytek, Inc.
Chanhassen, MN, United States
Song Chuan High Power Mini Relay, 50A, 12VDC, SPDT with Resistor, 896H-1CH-C-R1-U03-12VDC
75706
Song Chuan High Power Mini Relay, 50A, 12VDC, SPDT with Resistor, 896H-1CH-C-R1-U03-12VDC 75706
Song Chuan Mini Relay 896H-1CH-C-U03-12VDC Category: Mechanical Relays & Connectors Manufacturer: Song Chuan Component Type: Mini Relay Contact Action: SPDT NO Amp: 50A NC Amp: 30A Volt Rating: 12VDC Terminals: Five 1/4" nickel plated terminals No bracket mount Resistor Included Space-saving relay with high-current capacity Designed to perform in temperatures as low as -40F (-40C) and as high as 275F (125C) Ideal for use in a variety of automotive applications including starter motors, hazard-warning lights, ignition and battery disconnect relays, etc. Suggested Connectors: 75280, 75281, 75282
  • Song Chuan Mini Relay 896H-1CH-C-U03-12VDC
  • Category: Mechanical Relays & Connectors
  • Manufacturer: Song Chuan
  • Component Type: Mini Relay
  • Contact Action: SPDT
  • NO Amp: 50A
  • NC Amp: 30A
  • Volt Rating: 12VDC
  • Terminals: Five 1/4" nickel plated terminals
  • No bracket mount
  • Resistor Included
  • Space-saving relay with high-current capacity
  • Designed to perform in temperatures as low as -40F (-40C) and as high as 275F (125C)
  • Ideal for use in a variety of automotive applications including starter motors, hazard-warning lights, ignition and battery disconnect relays, etc.
  • Suggested Connectors: 75280, 75281, 75282
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electromechanical Relays
Product Number 75706
Product Name Song Chuan High Power Mini Relay, 50A, 12VDC, SPDT with Resistor, 896H-1CH-C-R1-U03-12VDC
Relay Type Automotive; High Voltage Relay
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Relay - MPR10 - E-T-A Circuit Breakers
E-T-A Circuit Breakers
Specs
Relay Type Automotive
Mounting Bracket (Flange) Mount
Poles Single Pole (SP)
View Details
PCB Power Relay - G7L-X- - Omron Electronic Components – Americas
Omron Electronic Components – Americas
Specs
Mounting PCBoard; Socket or Plug-in Style
Poles Double Pole (DP)
Throw Single Throw
View Details
Type 20.21 - Modular step relays 16A - 202182400000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, IMQ-grande, EAC-1, LLOYD, cRUus, ukca, RINA
NO 1
View Details
6 Channel SPST Signal Relay - MM1200 - Menlo Microsystems, Inc.
Specs
Mounting PCBoard
View Details