Song Chuan USA Song Chuan High Power Mini Relay, Diode, 50A, 12VDC, SPDT, 896H-1CH-C-001-12VDC 896H-1CH-C 001 12VDC

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Song Chuan High Power Mini Relay, Diode, 50A, 12VDC, SPDT, 896H-1CH-C-001-12VDC - 75761 - Waytek, Inc.
Chanhassen, MN, United States
Song Chuan High Power Mini Relay, Diode, 50A, 12VDC, SPDT, 896H-1CH-C-001-12VDC
75761
Song Chuan High Power Mini Relay, Diode, 50A, 12VDC, SPDT, 896H-1CH-C-001-12VDC 75761
Song Chuan High Power Mini Relay 896H-1CH-C-001-12VDC Category: Mechanical Relays & Connectors Manufacturer: Song Chuan Component Type: Mini Relay Circuitry: SPDT NO Amp: 50A NC Amp: 30A Volt Rating: 12VDC Terminals: Five 1/4" nickel plated terminals Diode included Space-saving relay with high-current capacity Designed to perform in temperatures as low as -40°F (-40°C) and as high as 275°F (125°C) Ideal for use in a variety of automotive applications including starter motors, hazard-warning lights, ignition and battery-disconnect relays, etc. Suggested Connectors: 75280 7528175282
  • Song Chuan High Power Mini Relay 896H-1CH-C-001-12VDC
  • Category: Mechanical Relays & Connectors
  • Manufacturer: Song Chuan
  • Component Type: Mini Relay
  • Circuitry: SPDT
  • NO Amp: 50A
  • NC Amp: 30A
  • Volt Rating: 12VDC
  • Terminals: Five 1/4" nickel plated terminals
  • Diode included
  • Space-saving relay with high-current capacity
  • Designed to perform in temperatures as low as -40°F (-40°C) and as high as 275°F (125°C)
  • Ideal for use in a variety of automotive applications including starter motors, hazard-warning lights, ignition and battery-disconnect relays, etc.
  • Suggested Connectors: 75280 7528175282
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electromechanical Relays
Product Number 75761
Product Name Song Chuan High Power Mini Relay, Diode, 50A, 12VDC, SPDT, 896H-1CH-C-001-12VDC
Relay Type Automotive; High Voltage Relay
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Relay - MPR10 - E-T-A Circuit Breakers
E-T-A Circuit Breakers
Specs
Relay Type Automotive
Mounting Bracket (Flange) Mount
Poles Single Pole (SP)
View Details
PCB Power Relay - G9KB- - Omron Electronic Components – Americas
Omron Electronic Components – Americas
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Type 34.51 - Ultra-Slim electromechanical PCB relays 6A - 345170605019 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Throw Double Throw
Approvals EAC-1, cRUus, CCC-1, RINA, VDE
View Details
Smart Power Relay - MM9250 - Menlo Microsystems, Inc.
Menlo Microsystems, Inc.
Specs
Mounting PCBoard
Maximum Switching Current 10.00 amps
DC Power 0.1000 watts
View Details