Song Chuan USA Song Chuan Micro Relay, Diode, 35A, 12VDC, SPDT, 871-1C-S-D1-12VDC 871-1C-S-D1 12VDC

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Song Chuan Micro Relay, Diode, 35A, 12VDC, SPDT, 871-1C-S-D1-12VDC - 75743 - Waytek, Inc.
Chanhassen, MN, United States
Song Chuan Micro Relay, Diode, 35A, 12VDC, SPDT, 871-1C-S-D1-12VDC
75743
Song Chuan Micro Relay, Diode, 35A, 12VDC, SPDT, 871-1C-S-D1-12VDC 75743
Song Chuan Micro Relay 871-1C-S-D1-12VDC Category: Mechanical Relays & Connectors Manufacturer: Song Chuan Component Type: Micro Relay Circuitry: SPDT NO Amp: 35A NC Amp: 20A Volt Rating: 12VDC Terminals: Five 1/4 terminals Space saving relay with high current capacity Typically used in the automotive industry for sound and security installations Designed to perform in temperatures as low as -40°F (-40°C) and as high as 275°F (125°C) Internal Diode included
  • Song Chuan Micro Relay 871-1C-S-D1-12VDC
  • Category: Mechanical Relays & Connectors
  • Manufacturer: Song Chuan
  • Component Type: Micro Relay
  • Circuitry: SPDT
  • NO Amp: 35A
  • NC Amp: 20A
  • Volt Rating: 12VDC
  • Terminals: Five 1/4 terminals
  • Space saving relay with high current capacity
  • Typically used in the automotive industry for sound and security installations
  • Designed to perform in temperatures as low as -40°F (-40°C) and as high as 275°F (125°C)
  • Internal Diode included
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electromechanical Relays
Product Number 75743
Product Name Song Chuan Micro Relay, Diode, 35A, 12VDC, SPDT, 871-1C-S-D1-12VDC
Relay Type Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Relay - MPR10 - E-T-A Circuit Breakers
E-T-A Circuit Breakers
Specs
Relay Type Automotive
Mounting Bracket (Flange) Mount
Poles Single Pole (SP)
View Details
PCB Power Relay - G9KB- - Omron Electronic Components – Americas
Omron Electronic Components – Americas
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Type 20.23 - Modular step relays - 202380080000 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, IMQ-grande, LLOYD, CE-2, cRUus, RINA, ukca
NO 1
View Details
6 Channel SPST Signal Relay - MM1200 - Menlo Microsystems, Inc.
Specs
Mounting PCBoard
View Details