Song Chuan USA Song Chuan Micro Relay, 35A, 12VDC, SPDT with Resistor, 871-1C-C-R1-U01-12VDC 871-1C-C-R1 U01 12VD

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Song Chuan Micro Relay, 35A, 12VDC, SPDT with Resistor, 871-1C-C-R1-U01-12VDC - 75724 - Waytek, Inc.
Chanhassen, MN, United States
Song Chuan Micro Relay, 35A, 12VDC, SPDT with Resistor, 871-1C-C-R1-U01-12VDC
75724
Song Chuan Micro Relay, 35A, 12VDC, SPDT with Resistor, 871-1C-C-R1-U01-12VDC 75724
Song Chuan Micro Relay 871-1C-C-R1-12VDC Category: Mechanical Relays & Connectors Manufacturer: Song Chuan Component Type: Micro Relay Contact Action: SPDT NO Amp: 35A NC Amp: 20A Volt Rating: 12VDC Terminals: (3) 3/16 and (2) 1/4 Space saving relay with high current capacity Typically used in the automotive industry for sound and security installations Designed to perform in temperatures as low as -40F (-40C) and as high as 275F (125C) Features a de-spiking resistor designed to suppress voltage spikes similar to a diode, yet is more durable
  • Song Chuan Micro Relay 871-1C-C-R1-12VDC
  • Category: Mechanical Relays & Connectors
  • Manufacturer: Song Chuan
  • Component Type: Micro Relay
  • Contact Action: SPDT
  • NO Amp: 35A
  • NC Amp: 20A
  • Volt Rating: 12VDC
  • Terminals: (3) 3/16 and (2) 1/4
  • Space saving relay with high current capacity
  • Typically used in the automotive industry for sound and security installations
  • Designed to perform in temperatures as low as -40F (-40C) and as high as 275F (125C)
  • Features a de-spiking resistor designed to suppress voltage spikes similar to a diode, yet is more durable
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electromechanical Relays
Product Number 75724
Product Name Song Chuan Micro Relay, 35A, 12VDC, SPDT with Resistor, 871-1C-C-R1-U01-12VDC
Relay Type Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Relay - MPR10 - E-T-A Circuit Breakers
E-T-A Circuit Breakers
Specs
Relay Type Automotive
Mounting Bracket (Flange) Mount
Poles Single Pole (SP)
View Details
PCB Power Relay - G7L-X- - Omron Electronic Components – Americas
Omron Electronic Components – Americas
Specs
Mounting PCBoard; Socket or Plug-in Style
Poles Double Pole (DP)
Throw Single Throw
View Details
Type 38.51 - Relay Interface Module - 385100245060 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Throw Double Throw
Approvals CE-2, IMQ-grande, CSA, cRUus, EAC-1, RINA, ukca
View Details
Smart Power Relay - MM9250 - Menlo Microsystems, Inc.
Menlo Microsystems, Inc.
Specs
Mounting PCBoard
Maximum Switching Current 10.00 amps
DC Power 0.1000 watts
View Details