Song Chuan USA Song Chuan Micro Relay, 35A, 12VDC, SPST with Resistor, 871-1A-S-R1-12VDC 871-1A-S-R1 12VDC

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Song Chuan Micro Relay, 35A, 12VDC, SPST with Resistor, 871-1A-S-R1-12VDC - 75721 - Waytek, Inc.
Chanhassen, MN, United States
Song Chuan Micro Relay, 35A, 12VDC, SPST with Resistor, 871-1A-S-R1-12VDC
75721
Song Chuan Micro Relay, 35A, 12VDC, SPST with Resistor, 871-1A-S-R1-12VDC 75721
Song Chuan Micro Relay 871-1A-S-R1-12VDC Category: Mechanical Relays & Connectors Manufacturer: Song Chuan Component Type: Micro Relay Contact Action: SPST NO Amp: 35A Volt Rating: 12VDC Terminals: (2) 3/16 and (2) 1/4 Resistor Included Space saving relay with high current capacity
  • Song Chuan Micro Relay 871-1A-S-R1-12VDC
  • Category: Mechanical Relays & Connectors
  • Manufacturer: Song Chuan
  • Component Type: Micro Relay
  • Contact Action: SPST
  • NO Amp: 35A
  • Volt Rating: 12VDC
  • Terminals: (2) 3/16 and (2) 1/4
  • Resistor Included
  • Space saving relay with high current capacity
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electromechanical Relays
Product Number 75721
Product Name Song Chuan Micro Relay, 35A, 12VDC, SPST with Resistor, 871-1A-S-R1-12VDC
Poles Single Pole (SP)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Relay - MPR10 - E-T-A Circuit Breakers
E-T-A Circuit Breakers
Specs
Relay Type Automotive
Mounting Bracket (Flange) Mount
Poles Single Pole (SP)
View Details
PCB Power Relay - G5RL-U1A - Omron Electronic Components – Americas
Omron Electronic Components – Americas
Specs
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
Throw Single Throw (optional feature); Double Throw (optional feature)
View Details
Type 20.27 - Modular step relay 16A - 202780120000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, IMQ-grande, EAC-1, LLOYD, cRUus, RINA, ukca
NO 2
View Details
6 Channel SPST High Frequency Signal Relay - MM1205 - Menlo Microsystems, Inc.
Specs
Mounting PCBoard
Maximum Switching Current 1.00 amps
Resistance 1 ohms
View Details