Song Chuan USA Song Chuan ISO 280 Ultra Micro Relay, Resistor, 20A, 12VDC, SPST, 303-1AH-S-R1-U06-12VDC 303-1AH-S-R1 U06 12V

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Song Chuan ISO 280 Ultra Micro Relay, Resistor, 20A, 12VDC, SPST, 303-1AH-S-R1-U06-12VDC - 75742 - Waytek, Inc.
Chanhassen, MN, United States
Song Chuan ISO 280 Ultra Micro Relay, Resistor, 20A, 12VDC, SPST, 303-1AH-S-R1-U06-12VDC
75742
Song Chuan ISO 280 Ultra Micro Relay, Resistor, 20A, 12VDC, SPST, 303-1AH-S-R1-U06-12VDC 75742
Song Chuan ISO 280 Ultra Micro Relay 303-1AH-S-R1-U06-12V DC Category: Mechanical Relays & Connectors Manufacturer: Song Chuan Component Type: Micro Relay Circuitry: SPST Current Rating: 20A Volt Rating: 12VDC Temperature Rating: -40°F (-40°C) to 257° (125°C) Terminals: Four 2.8mm terminals Resistor included Space saving relay with high current capacity
  • Song Chuan ISO 280 Ultra Micro Relay 303-1AH-S-R1-U06-12VDC
  • Category: Mechanical Relays & Connectors
  • Manufacturer: Song Chuan
  • Component Type: Micro Relay
  • Circuitry: SPST
  • Current Rating: 20A
  • Volt Rating: 12VDC
  • Temperature Rating: -40°F (-40°C) to 257° (125°C)
  • Terminals: Four 2.8mm terminals
  • Resistor included
  • Space saving relay with high current capacity
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electromechanical Relays
Product Number 75742
Product Name Song Chuan ISO 280 Ultra Micro Relay, Resistor, 20A, 12VDC, SPST, 303-1AH-S-R1-U06-12VDC
Poles Single Pole (SP)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Relay - MPR10 - E-T-A Circuit Breakers
E-T-A Circuit Breakers
Specs
Relay Type Automotive
Mounting Bracket (Flange) Mount
Poles Single Pole (SP)
View Details
Middle Power PCB Relay - G8G- - Omron Electronic Components – Americas
Omron Electronic Components – Americas
Specs
Mounting PCBoard; Socket or Plug-in Style
Poles Single Pole (SP)
Throw Single Throw (optional feature); Double Throw (optional feature)
View Details
Type 30.22 - Subminiature DIL relay 2A - 302270120020 - Finder S.p.A. con unico socio
Specs
Throw Double Throw
Approvals EAC-1, CSA, cRUus
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
6 Channel SPST Signal Relay - MM1200 - Menlo Microsystems, Inc.
Specs
Mounting PCBoard
View Details