Song Chuan USA Song Chuan ISO 280 Micro Relay, Resistor, 35A, 12VDC, SPDT 301-1C-C-R1-U01-12VDC 301-1C-C-R1-U01-12VD

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Song Chuan ISO 280 Micro Relay, Resistor, 35A, 12VDC, SPDT 301-1C-C-R1-U01-12VDC - 75735 - Waytek, Inc.
Chanhassen, MN, United States
Song Chuan ISO 280 Micro Relay, Resistor, 35A, 12VDC, SPDT 301-1C-C-R1-U01-12VDC
75735
Song Chuan ISO 280 Micro Relay, Resistor, 35A, 12VDC, SPDT 301-1C-C-R1-U01-12VDC 75735
Song Chuan ISO 280 Micro Relay 301-1C-C-R1-U01-12VD C Category: Mechanical Relays & Connectors Manufacturer: Song Chuan Component Type: Micro Relay ISO 280 Micro Relay Contact Action: SPDT NO Amp: 35A NC Amp: 20A Volt Rating: 12VDC Temperature Rating: -40°F (-40°C) to 257° (125°C) Terminals: Five 2.8mm terminals Resistor Included Space saving relay with high current capacity
  • Song Chuan ISO 280 Micro Relay 301-1C-C-R1-U01-12VDC
  • Category: Mechanical Relays & Connectors
  • Manufacturer: Song Chuan
  • Component Type: Micro Relay
  • ISO 280 Micro Relay
  • Contact Action: SPDT
  • NO Amp: 35A
  • NC Amp: 20A
  • Volt Rating: 12VDC
  • Temperature Rating: -40°F (-40°C) to 257° (125°C)
  • Terminals: Five 2.8mm terminals
  • Resistor Included
  • Space saving relay with high current capacity
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electromechanical Relays
Product Number 75735
Product Name Song Chuan ISO 280 Micro Relay, Resistor, 35A, 12VDC, SPDT 301-1C-C-R1-U01-12VDC
Poles Single Pole (SP)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Relay - MPR10 - E-T-A Circuit Breakers
E-T-A Circuit Breakers
Specs
Relay Type Automotive
Mounting Bracket (Flange) Mount
Poles Single Pole (SP)
View Details
PCB Power Relay - G5PZ- - Omron Electronic Components – Americas
Omron Electronic Components – Americas
Specs
Mounting PCBoard; Socket or Plug-in Style
Poles Single Pole (SP)
Throw Single Throw
View Details
Type 38.62 – Relay interface module - 386270600050 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Throw Double Throw
Approvals CE-2, IMQ-grande, EAC-1, CSA, cRUus, RINA, ukca
View Details
Smart Power Relay - MM9250 - Menlo Microsystems, Inc.
Menlo Microsystems, Inc.
Specs
Mounting PCBoard
Maximum Switching Current 10.00 amps
DC Power 0.1000 watts
View Details