Sonel Test Earth Ground Resistance and Resistivity Meter MRU-30

Description
Product Highlights The Sonel MRU-30 is a rugged, portable tool for earth ground resistance measurements. Tests can be performed using the 2-pole, 3-pole, 4-pole, or 3-pole with current clamp methods. Additionally, the MRU-30 can perform the current clamp method using two clamps (one to generate, and one to measure current) for situations when test electrodes can't be used. The MRU-30 provides measurements of soil resistivity, continuity measurement of protective and equipotential conductors, interference voltages, and - with current clamp - leakage current. Robust and weatherproof (IP65) - protection against ingress of dust and water Ergonomic casing - small, light-weight, convenient for carrying and field work Built-in rechargeable battery - can be recharged from an outlet or 12V Car socket Clear on-screen display to view results Safety - alerts user of possible dangers and irregularities before and after the measurement User can use choose between measurement methods Test leads, test electrodes, and power adapter are included
Datasheet
Description
Product Highlights The Sonel MRU-30 is a rugged, portable tool for earth ground resistance measurements. Tests can be performed using the 2-pole, 3-pole, 4-pole, or 3-pole with current clamp methods. Additionally, the MRU-30 can perform the current clamp method using two clamps (one to generate, and one to measure current) for situations when test electrodes can't be used. The MRU-30 provides measurements of soil resistivity, continuity measurement of protective and equipotential conductors, interference voltages, and - with current clamp - leakage current. Robust and weatherproof (IP65) - protection against ingress of dust and water Ergonomic casing - small, light-weight, convenient for carrying and field work Built-in rechargeable battery - can be recharged from an outlet or 12V Car socket Clear on-screen display to view results Safety - alerts user of possible dangers and irregularities before and after the measurement User can use choose between measurement methods Test leads, test electrodes, and power adapter are included
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Earth Ground Resistance and Resistivity Meter - MRU-30 - Transcat, Inc.
Rochester, NY, USA
Earth Ground Resistance and Resistivity Meter
MRU-30
Earth Ground Resistance and Resistivity Meter MRU-30
Product Highlights The Sonel MRU-30 is a rugged, portable tool for earth ground resistance measurements. Tests can be performed using the 2-pole, 3-pole, 4-pole, or 3-pole with current clamp methods. Additionally, the MRU-30 can perform the current clamp method using two clamps (one to generate, and one to measure current) for situations when test electrodes can't be used. The MRU-30 provides measurements of soil resistivity, continuity measurement of protective and equipotential conductors, interference voltages, and - with current clamp - leakage current. Robust and weatherproof (IP65) - protection against ingress of dust and water Ergonomic casing - small, light-weight, convenient for carrying and field work Built-in rechargeable battery - can be recharged from an outlet or 12V Car socket Clear on-screen display to view results Safety - alerts user of possible dangers and irregularities before and after the measurement User can use choose between measurement methods Test leads, test electrodes, and power adapter are included

Product Highlights

The Sonel MRU-30 is a rugged, portable tool for earth ground resistance measurements. Tests can be performed using the 2-pole, 3-pole, 4-pole, or 3-pole with current clamp methods. Additionally, the MRU-30 can perform the current clamp method using two clamps (one to generate, and one to measure current) for situations when test electrodes can't be used.

The MRU-30 provides measurements of soil resistivity, continuity measurement of protective and equipotential conductors, interference voltages, and - with current clamp - leakage current.

  • Robust and weatherproof (IP65) - protection against ingress of dust and water
  • Ergonomic casing - small, light-weight, convenient for carrying and field work
  • Built-in rechargeable battery - can be recharged from an outlet or 12V Car socket
  • Clear on-screen display to view results
  • Safety - alerts user of possible dangers and irregularities before and after the measurement
  • User can use choose between measurement methods
  • Test leads, test electrodes, and power adapter are included
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Ground Resistance Testers
Product Number MRU-30
Product Name Earth Ground Resistance and Resistivity Meter
Unlock Full Specs
to access all available technical data

Similar Products

Bond-Rite CLAMP -  - Newson Gale
Specs
Types of Measurements Earth Continuity
Display LEDIndicator
Form Factor Hand Held; Clamp
View Details
Earth Tester - PCE-ERT 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Types of Measurements Grounding Systems Resistance
Display DigitalMeter
Form Factor Portable; Hand Held
View Details
LINECHEK® II Fully Automated Line Leakage Tester - 620L - Ikonix USA
Specs
Types of Measurements Insulation Resistance (optional feature); Current Leakage (optional feature)
Display DigitalMeter
Interfaces GPIB (optional feature); RS232; USB
View Details
2 suppliers