Sonel Test Earth Ground Resistance and Resistivity Meter with GPS MRU-200 GPS

Description
Product Highlights THE MRU-200-GPS OFFERS A VARIETY OF MEASUREMENT METHODS FOR GROUND RESISTANCE AND RESISTIVIY. The MRU-200-GPS is the only meter which can perform all ground resistance measurement methods; 2-pole, 3-pole, 4-pole, and impulse earth impedance methods. Ground resistance using auxiliary electrodes, or with electrodes and clamp for measurements in the presence of multiple ground paths Ground resistance using double clamps when it is not possible to use auxiliary electrodes Impulse ground resistance without disconnecting measured grounding Soil resistivity using Wenner method Leakage current using current clamp or flexible Rogowsky probe Measurement of continuity of equipotential bonding and protective conductors (meets IEC 60364-6-61:2000 section 6.12.2) with auto-zero function and 200 mA current Ground resistance measurement, with 2-pole, 3-pole, or 4-pole methods Leakage current measurement Selective measurement with clamp excludes influence from parallel ground points No opening of rusted conductors needed Impulse ground resistance measurement at 4/10 µs, 8/20 µs, or 10/350 µs Two clamps resistance measurement method without auxiliary test probes GPS coordinates of measurement location are stored with test results Resistance measurement of auxiliary electrodes Measurement of interference voltage and interference frequency Measurement in the presence of interference voltages at 162/3 Hz, 50 Hz, 60 Hz, and 400 Hz Automatic or manual selection of frequency of measuring signal Selection of maximum measuring voltage (25 V and 50 V) Distance between the electrodes noted in meters (m) and feet (ft) Memory storage for 990 measurements Calibration information of test clamp(s) Real-time clock USB interface for PC connection Internal battery with indication of state of charge Backlit LCD graphic display Double insulated meets IEC 61010-1 and IEC 61557 standards CAT IV 300 V
Datasheet
Description
Product Highlights THE MRU-200-GPS OFFERS A VARIETY OF MEASUREMENT METHODS FOR GROUND RESISTANCE AND RESISTIVIY. The MRU-200-GPS is the only meter which can perform all ground resistance measurement methods; 2-pole, 3-pole, 4-pole, and impulse earth impedance methods. Ground resistance using auxiliary electrodes, or with electrodes and clamp for measurements in the presence of multiple ground paths Ground resistance using double clamps when it is not possible to use auxiliary electrodes Impulse ground resistance without disconnecting measured grounding Soil resistivity using Wenner method Leakage current using current clamp or flexible Rogowsky probe Measurement of continuity of equipotential bonding and protective conductors (meets IEC 60364-6-61:2000 section 6.12.2) with auto-zero function and 200 mA current Ground resistance measurement, with 2-pole, 3-pole, or 4-pole methods Leakage current measurement Selective measurement with clamp excludes influence from parallel ground points No opening of rusted conductors needed Impulse ground resistance measurement at 4/10 µs, 8/20 µs, or 10/350 µs Two clamps resistance measurement method without auxiliary test probes GPS coordinates of measurement location are stored with test results Resistance measurement of auxiliary electrodes Measurement of interference voltage and interference frequency Measurement in the presence of interference voltages at 162/3 Hz, 50 Hz, 60 Hz, and 400 Hz Automatic or manual selection of frequency of measuring signal Selection of maximum measuring voltage (25 V and 50 V) Distance between the electrodes noted in meters (m) and feet (ft) Memory storage for 990 measurements Calibration information of test clamp(s) Real-time clock USB interface for PC connection Internal battery with indication of state of charge Backlit LCD graphic display Double insulated meets IEC 61010-1 and IEC 61557 standards CAT IV 300 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Earth Ground Resistance and Resistivity Meter with GPS - MRU-200 GPS - Transcat, Inc.
Rochester, NY, USA
Earth Ground Resistance and Resistivity Meter with GPS
MRU-200 GPS
Earth Ground Resistance and Resistivity Meter with GPS MRU-200 GPS
Product Highlights THE MRU-200-GPS OFFERS A VARIETY OF MEASUREMENT METHODS FOR GROUND RESISTANCE AND RESISTIVIY. The MRU-200-GPS is the only meter which can perform all ground resistance measurement methods; 2-pole, 3-pole, 4-pole, and impulse earth impedance methods. Ground resistance using auxiliary electrodes, or with electrodes and clamp for measurements in the presence of multiple ground paths Ground resistance using double clamps when it is not possible to use auxiliary electrodes Impulse ground resistance without disconnecting measured grounding Soil resistivity using Wenner method Leakage current using current clamp or flexible Rogowsky probe Measurement of continuity of equipotential bonding and protective conductors (meets IEC 60364-6-61:2000 section 6.12.2) with auto-zero function and 200 mA current Ground resistance measurement, with 2-pole, 3-pole, or 4-pole methods Leakage current measurement Selective measurement with clamp excludes influence from parallel ground points No opening of rusted conductors needed Impulse ground resistance measurement at 4/10 µs, 8/20 µs, or 10/350 µs Two clamps resistance measurement method without auxiliary test probes GPS coordinates of measurement location are stored with test results Resistance measurement of auxiliary electrodes Measurement of interference voltage and interference frequency Measurement in the presence of interference voltages at 162/3 Hz, 50 Hz, 60 Hz, and 400 Hz Automatic or manual selection of frequency of measuring signal Selection of maximum measuring voltage (25 V and 50 V) Distance between the electrodes noted in meters (m) and feet (ft) Memory storage for 990 measurements Calibration information of test clamp(s) Real-time clock USB interface for PC connection Internal battery with indication of state of charge Backlit LCD graphic display Double insulated meets IEC 61010-1 and IEC 61557 standards CAT IV 300 V

Product Highlights

THE MRU-200-GPS OFFERS A VARIETY OF MEASUREMENT METHODS FOR GROUND RESISTANCE AND RESISTIVIY.

The MRU-200-GPS is the only meter which can perform all ground resistance measurement methods; 2-pole, 3-pole, 4-pole, and impulse earth impedance methods.

  • Ground resistance using auxiliary electrodes, or with electrodes and clamp for measurements in the presence of multiple ground paths
  • Ground resistance using double clamps when it is not possible to use auxiliary electrodes
  • Impulse ground resistance without disconnecting measured grounding
  • Soil resistivity using Wenner method
  • Leakage current using current clamp or flexible Rogowsky probe
  • Measurement of continuity of equipotential bonding and protective conductors (meets IEC 60364-6-61:2000 section 6.12.2) with auto-zero function and 200 mA current
  • Ground resistance measurement, with 2-pole, 3-pole, or 4-pole methods
  • Leakage current measurement
  • Selective measurement with clamp excludes influence from parallel ground points
  • No opening of rusted conductors needed
  • Impulse ground resistance measurement at 4/10 µs, 8/20 µs, or 10/350 µs
  • Two clamps resistance measurement method without auxiliary test probes
  • GPS coordinates of measurement location are stored with test results
  • Resistance measurement of auxiliary electrodes
  • Measurement of interference voltage and interference frequency
  • Measurement in the presence of interference voltages at 162/3 Hz, 50 Hz, 60 Hz, and 400 Hz
  • Automatic or manual selection of frequency of measuring signal
  • Selection of maximum measuring voltage (25 V and 50 V)
  • Distance between the electrodes noted in meters (m) and feet (ft)
  • Memory storage for 990 measurements
  • Calibration information of test clamp(s)
  • Real-time clock
  • USB interface for PC connection
  • Internal battery with indication of state of charge
  • Backlit LCD graphic display
  • Double insulated meets IEC 61010-1 and IEC 61557 standards CAT IV 300 V
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Ground Resistance Testers
Product Number MRU-200 GPS
Product Name Earth Ground Resistance and Resistivity Meter with GPS
Unlock Full Specs
to access all available technical data

Similar Products

Earth Tester - PCE-ERT 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Types of Measurements Grounding Systems Resistance
Display DigitalMeter
Form Factor Portable; Hand Held
View Details
Earth-Rite® II FIBC -  - Newson Gale
Specs
Types of Measurements Grounding Systems Resistance; Ground Bond
Display LEDIndicator
Form Factor Wall Mount
View Details
Seaward - ERT-S - Seaward Group USA
Seaward Group USA
Specs
Types of Measurements Earth Continuity; Grounding Systems Resistance
Display DigitalMeter
Interfaces RS232
View Details
HiPot - 2955 - ValueTronics International, Inc.
Slaughter Company (SCI)
Specs
Types of Measurements Insulation Resistance; Current Leakage; Ground Bond
View Details