SONCEBOZ Corporation Linear Actuator 7211

Description
Linear actuators are based on a reliable and proven permanent magnet stepper motor, allowing them to be used in extreme conditions. Linear actuators consist of a compact stepping motor and a screw-nut system for movement conversion. The choice of basic motor and screw - particularly its pitch - can optimize displacement speed, travel and system reversibility, according to the application requirements. The possibility of integrating an anti-rotation device makes linear actuators a very flexible design. Linear actuators are particularly appropriate for all positioning functions and for flow rate regulation (liquid or gas), via a needle valve at the end of the screw.
Description
Linear actuators are based on a reliable and proven permanent magnet stepper motor, allowing them to be used in extreme conditions. Linear actuators consist of a compact stepping motor and a screw-nut system for movement conversion. The choice of basic motor and screw - particularly its pitch - can optimize displacement speed, travel and system reversibility, according to the application requirements. The possibility of integrating an anti-rotation device makes linear actuators a very flexible design. Linear actuators are particularly appropriate for all positioning functions and for flow rate regulation (liquid or gas), via a needle valve at the end of the screw.

Suppliers

Company
Product
Description
Supplier Links
Linear Actuator - 7211 - SONCEBOZ Corporation
Ann Arbor, MI, USA
Linear Actuator
7211
Linear Actuator 7211
Linear actuators are based on a reliable and proven permanent magnet stepper motor, allowing them to be used in extreme conditions. Linear actuators consist of a compact stepping motor and a screw-nut system for movement conversion. The choice of basic motor and screw - particularly its pitch - can optimize displacement speed, travel and system reversibility, according to the application requirements. The possibility of integrating an anti-rotation device makes linear actuators a very flexible design. Linear actuators are particularly appropriate for all positioning functions and for flow rate regulation (liquid or gas), via a needle valve at the end of the screw.

Linear actuators are based on a reliable and proven permanent magnet stepper motor, allowing them to be used in extreme conditions. Linear actuators consist of a compact stepping motor and a screw-nut system for movement conversion. The choice of basic motor and screw - particularly its pitch - can optimize displacement speed, travel and system reversibility, according to the application requirements. The possibility of integrating an anti-rotation device makes linear actuators a very flexible design. Linear actuators are particularly appropriate for all positioning functions and for flow rate regulation (liquid or gas), via a needle valve at the end of the screw.

Supplier's Site

Technical Specifications

  SONCEBOZ Corporation
Product Category Linear Actuators
Product Number 7211
Product Name Linear Actuator
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 0.7087 to 3.15 inch (18 to 80 mm)
Rated Force 11.24 lbs (5.1 kg)
Drive Type Lead Screw/ACME Screw; Direct Drive
Unlock Full Specs
to access all available technical data

Similar Products

Linear Actuator - BG Type - NB Corporation of America
NB Corporation of America
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 1.18 to 48.58 inch (30 to 1234 mm)
View Details
26DAM-K Linear Actuator Stepper Motor - 26DAM40D2U-K - Portescap
Specs
Device Type Rod Type
Stroke or X-Axis Travel 0.5197 inch (13.2 mm)
Motor Type Stepper
View Details
Pneumatic Linear Actuators - DURATRK® Band-Type Rodless Air Cylinder - DTFD - Dual Guided Rodless Cylinder - Branham, W.C. Inc.
Specs
Device Type Rodless
Actuation Type Pneumatic
Rated Force 60.7 to 378 lbs (27.53 to 171 kg)
View Details
Mechanical Linear Actuator (Synchro-use) - MAU5040DS - Imao-Fixtureworks
Specs
Stroke or X-Axis Travel 3.94 to 11.81 inch (100 to 300 mm)
View Details