SONCEBOZ Corporation Hybrid Stepper Motor 6630-50

Description
The hybrid stepper motor comes into its own where torque at low speed, positioning and accuracy are determining factors. Hybrid stepper motors with integrated control electronics coupled with high-precision, zero 'float' mechanical properties feature the following particularly desirable characteristics: high precision, permanent reliability, absence of maintenance, and toughened to handle extreme environmental conditions.
Description
The hybrid stepper motor comes into its own where torque at low speed, positioning and accuracy are determining factors. Hybrid stepper motors with integrated control electronics coupled with high-precision, zero 'float' mechanical properties feature the following particularly desirable characteristics: high precision, permanent reliability, absence of maintenance, and toughened to handle extreme environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Hybrid Stepper Motor - 6630-50 - SONCEBOZ Corporation
Ann Arbor, MI, USA
Hybrid Stepper Motor
6630-50
Hybrid Stepper Motor 6630-50
The hybrid stepper motor comes into its own where torque at low speed, positioning and accuracy are determining factors. Hybrid stepper motors with integrated control electronics coupled with high-precision, zero 'float' mechanical properties feature the following particularly desirable characteristics: high precision, permanent reliability, absence of maintenance, and toughened to handle extreme environmental conditions.

The hybrid stepper motor comes into its own where torque at low speed, positioning and accuracy are determining factors. Hybrid stepper motors with integrated control electronics coupled with high-precision, zero 'float' mechanical properties feature the following particularly desirable characteristics: high precision, permanent reliability, absence of maintenance, and toughened to handle extreme environmental conditions.

Supplier's Site

Technical Specifications

  SONCEBOZ Corporation
Product Category Stepper Motors (rotary)
Product Number 6630-50
Product Name Hybrid Stepper Motor
Stepper Construction Hybrid
Holding Torque 1274 In-oz (900 N-cm)
Step Angle 1.80 degrees
Output Power 0.0536 HP
Continuous Current 5 to 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Motor - 28HSD Series (1.8 degree) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Stepper Construction Hybrid
DC Voltage Range 14.4 VDC
Number of Leads 4 to 6 #
View Details
Specs
Holding Torque 142 In-oz (100 N-cm)
Step Angle 0.90 degrees
Rotor Inertia 0.0040 oz-in-sec² (0.0280 kg-cm²)
View Details
DC-Gearmotors Series 1512 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 6.0 VDC
Torque Constant 0.6584 in-oz/amp (4.65 mN-m/amp)
Rotor Inertia 1.13E-6 oz-in-sec² (8.00E-6 kg-cm²)
View Details
Stepper Motor - Hansen Series 123-4 Size 23 Step Gear Motor - ElectroCraft
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Continuous Torque 6.2 to 21.9 In-lbs (7.21 to 25.22 kg-cm)
View Details