SONCEBOZ Corporation Hybrid Stepper Motor 6630-37

Description
The hybrid stepper motor comes into its own where torque at low speed, positioning and accuracy are determining factors. Hybrid stepper motors with integrated control electronics coupled with high-precision, zero 'float' mechanical properties feature the following particularly desirable characteristics: high precision, permanent reliability, absence of maintenance, and toughened to handle extreme environmental conditions.
Description
The hybrid stepper motor comes into its own where torque at low speed, positioning and accuracy are determining factors. Hybrid stepper motors with integrated control electronics coupled with high-precision, zero 'float' mechanical properties feature the following particularly desirable characteristics: high precision, permanent reliability, absence of maintenance, and toughened to handle extreme environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Hybrid Stepper Motor - 6630-37 - SONCEBOZ Corporation
Ann Arbor, MI, USA
Hybrid Stepper Motor
6630-37
Hybrid Stepper Motor 6630-37
The hybrid stepper motor comes into its own where torque at low speed, positioning and accuracy are determining factors. Hybrid stepper motors with integrated control electronics coupled with high-precision, zero 'float' mechanical properties feature the following particularly desirable characteristics: high precision, permanent reliability, absence of maintenance, and toughened to handle extreme environmental conditions.

The hybrid stepper motor comes into its own where torque at low speed, positioning and accuracy are determining factors. Hybrid stepper motors with integrated control electronics coupled with high-precision, zero 'float' mechanical properties feature the following particularly desirable characteristics: high precision, permanent reliability, absence of maintenance, and toughened to handle extreme environmental conditions.

Supplier's Site

Technical Specifications

  SONCEBOZ Corporation
Product Category Stepper Motors (rotary)
Product Number 6630-37
Product Name Hybrid Stepper Motor
Stepper Construction Hybrid
Holding Torque 850 In-oz (600 N-cm)
Step Angle 1.80 degrees
Output Power 0.0409 HP
Continuous Current 3.4 to 6.8 amps
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Motor - 60HSD Series (1.8 degree) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Stepper Construction Hybrid
DC Voltage Range 5.9 VDC
Number of Leads 4 to 8 #
View Details
 - PST.25BY1462-002 Stepper motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Standard DC Voltage 12V
Step Angle 7.50 degrees
View Details
Servo motor - EMMS-AS-140-L-HS-RM-S1 - Festo Corporation
Specs
Continuous Current 7.8 amps
Continuous Torque 186.9 In-lbs (216 kg-cm)
Rotor Inertia 2.69 oz-in-sec² (19.03 kg-cm²)
View Details