SONCEBOZ Corporation Hybrid Stepper Motor 6600-20

Description
The hybrid stepper motor comes into its own where torque at low speed, positioning and accuracy are determining factors. Hybrid stepper motors with integrated control electronics coupled with high-precision, zero 'float' mechanical properties feature the following particularly desirable characteristics: high precision, permanent reliability, absence of maintenance, and toughened to handle extreme environmental conditions.
Description
The hybrid stepper motor comes into its own where torque at low speed, positioning and accuracy are determining factors. Hybrid stepper motors with integrated control electronics coupled with high-precision, zero 'float' mechanical properties feature the following particularly desirable characteristics: high precision, permanent reliability, absence of maintenance, and toughened to handle extreme environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Hybrid Stepper Motor - 6600-20 - SONCEBOZ Corporation
Ann Arbor, MI, USA
Hybrid Stepper Motor
6600-20
Hybrid Stepper Motor 6600-20
The hybrid stepper motor comes into its own where torque at low speed, positioning and accuracy are determining factors. Hybrid stepper motors with integrated control electronics coupled with high-precision, zero 'float' mechanical properties feature the following particularly desirable characteristics: high precision, permanent reliability, absence of maintenance, and toughened to handle extreme environmental conditions.

The hybrid stepper motor comes into its own where torque at low speed, positioning and accuracy are determining factors. Hybrid stepper motors with integrated control electronics coupled with high-precision, zero 'float' mechanical properties feature the following particularly desirable characteristics: high precision, permanent reliability, absence of maintenance, and toughened to handle extreme environmental conditions.

Supplier's Site

Technical Specifications

  SONCEBOZ Corporation
Product Category Stepper Motors (rotary)
Product Number 6600-20
Product Name Hybrid Stepper Motor
Stepper Construction Hybrid
Holding Torque 96 to 131 In-oz (68 to 93 N-cm)
Step Angle 1.80 degrees
Output Power 0.0141 HP
Continuous Current 0.4600 to 3.8 amps
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Motor - TorquePower™ Enhanced TPE23 - ElectroCraft
Specs
Stepper Construction Permanent Magnet
DC Voltage Range 15.0 VDC
Current per Phase 3 amps
View Details
Servo motor - EMMS-AS-40-SK-LS-TMB - Festo Corporation
Specs
DC Voltage Range 360.0 VDC
Holding Torque 57 In-oz (40 N-cm)
Continuous Current 0.8300 amps
View Details
Stepper Motor / 42 Series - PST.42HB4211-001 - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Holding Torque 120 In-oz (85 N-cm)
Continuous Current 1.1 amps
Rotor Inertia 0.0017 oz-in-sec² (0.0122 kg-cm²)
View Details
DC-Micromotors Series 1016 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 9.0 VDC
Torque Constant 0.9176 in-oz/amp (6.48 mN-m/amp)
Rotor Inertia 1.70E-6 oz-in-sec² (1.20E-5 kg-cm²)
View Details