SONCEBOZ Corporation Slimline Stepper Motor 6415

Description
SONCEBOZ slimline stepper motors are flat actuators for instrument clusters. They present motion smoothness, low noise, robustness and cost efficiency. Sonceboz stepper motors have become a worldwide standard in this industry for instrument clusters.
Description
SONCEBOZ slimline stepper motors are flat actuators for instrument clusters. They present motion smoothness, low noise, robustness and cost efficiency. Sonceboz stepper motors have become a worldwide standard in this industry for instrument clusters.

Suppliers

Company
Product
Description
Supplier Links
Slimline Stepper Motor - 6415 - SONCEBOZ Corporation
Ann Arbor, MI, USA
Slimline Stepper Motor
6415
Slimline Stepper Motor 6415
SONCEBOZ slimline stepper motors are flat actuators for instrument clusters. They present motion smoothness, low noise, robustness and cost efficiency. Sonceboz stepper motors have become a worldwide standard in this industry for instrument clusters.

SONCEBOZ slimline stepper motors are flat actuators for instrument clusters. They present motion smoothness, low noise, robustness and cost efficiency. Sonceboz stepper motors have become a worldwide standard in this industry for instrument clusters.

Supplier's Site

Technical Specifications

  SONCEBOZ Corporation
Product Category Gearmotors
Product Number 6415
Product Name Slimline Stepper Motor
Motor Type Stepper Motor
Stepper Construction Permanent Magnet
Standard DC Voltage 6V; 9V
DC Voltage Range 5.3 to 9.0 VDC
Holding Torque 1 to 6 In-oz (0 to 4 N-cm)
Unlock Full Specs
to access all available technical data

Similar Products

PMDC Right Angle Gearmotor - MobilePower™ MPP26 - ElectroCraft
Specs
Motor Type DC Motor
Commutation Brush
DC Construction Permanent Magnet
View Details
SXP Gear Motor, 400V Batteryless - SXP04DW_-VL090-50 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 0.5361 HP
Gearbox Ratio 50 : 1
Units Metric
View Details
Brushed DC Geared Motor - GB90 Series (90ZYT-170-24-76) - 3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
Brushless DC-Gearmotors Series 1515 ... B 4 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
Commutation Brushless
DC Voltage Range 6.0 VDC
View Details