SONCEBOZ slimline stepper motors are flat actuators for instrument clusters. They present motion smoothness, low noise, robustness and cost efficiency. Sonceboz stepper motors have become a worldwide standard in this industry for instrument clusters.
| SONCEBOZ Corporation | |
|---|---|
| Product Category | Gearmotors |
| Product Number | 6405 |
| Product Name | Slimline Stepper Motor |
| Motor Type | Stepper Motor |
| Stepper Construction | Permanent Magnet |
| Standard DC Voltage | 6V |
| DC Voltage Range | 4.5 to 7.5 VDC |
| Holding Torque | 1 In-oz (0 N-cm) |