SONCEBOZ Corporation Slimline Stepper Motor 6403

Description
SONCEBOZ slimline stepper motors are flat actuators for instrument clusters. They present motion smoothness, low noise, robustness and cost efficiency. Sonceboz stepper motors have become a worldwide standard in this industry for instrument clusters.
Description
SONCEBOZ slimline stepper motors are flat actuators for instrument clusters. They present motion smoothness, low noise, robustness and cost efficiency. Sonceboz stepper motors have become a worldwide standard in this industry for instrument clusters.

Suppliers

Company
Product
Description
Supplier Links
Slimline Stepper Motor - 6403 - SONCEBOZ Corporation
Ann Arbor, MI, USA
Slimline Stepper Motor
6403
Slimline Stepper Motor 6403
SONCEBOZ slimline stepper motors are flat actuators for instrument clusters. They present motion smoothness, low noise, robustness and cost efficiency. Sonceboz stepper motors have become a worldwide standard in this industry for instrument clusters.

SONCEBOZ slimline stepper motors are flat actuators for instrument clusters. They present motion smoothness, low noise, robustness and cost efficiency. Sonceboz stepper motors have become a worldwide standard in this industry for instrument clusters.

Supplier's Site

Technical Specifications

  SONCEBOZ Corporation
Product Category Gearmotors
Product Number 6403
Product Name Slimline Stepper Motor
Motor Type Stepper Motor
Stepper Construction Permanent Magnet
Standard DC Voltage 6V
DC Voltage Range 4.5 to 7.5 VDC
Holding Torque 1 In-oz (0 N-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Planetary Gearmotor - Low Noise RapidPower™ Xtreme LRPX40 - ElectroCraft
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 12V; 24V; 48V
View Details
SXG Gear Motor, 400V Batteryless - SXG55DW_-VL155-05 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 7.37 HP
Gearbox Ratio 5 : 1
Units Metric
View Details
Brushed DC Geared Motor - GB90 Series (90ZYT-170-24-125) - 3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
Flat DC-Micromotors Series 2607 ... SR IE2-16 Precious Metal Commutation with integrated Encoder -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 12.0 VDC
Torque Constant 2.32 in-oz/amp (16.4 mN-m/amp)
View Details