SONCEBOZ Corporation Permanent Magnet Stepper Motor 6231 A

Description
Compact in size, light and noiseless this motor is used when low power is needed. Easily integrated in a wide range of applications. Typical applications for permanent magnet stepper motor are passenger cars, motorcycles & recreational and medical equipment. The permanent magnet stepper motor is used when low power consumption, precision and reliability are required. Permanent magnet stepper motors are easily integrated in a wide range of applications, and can withstand harsh operation conditions. Weight: 120g, Insulation class E 120°C
Description
Compact in size, light and noiseless this motor is used when low power is needed. Easily integrated in a wide range of applications. Typical applications for permanent magnet stepper motor are passenger cars, motorcycles & recreational and medical equipment. The permanent magnet stepper motor is used when low power consumption, precision and reliability are required. Permanent magnet stepper motors are easily integrated in a wide range of applications, and can withstand harsh operation conditions. Weight: 120g, Insulation class E 120°C

Suppliers

Company
Product
Description
Supplier Links
Ann Arbor, MI, USA
Permanent Magnet Stepper Motor
6231 A
Permanent Magnet Stepper Motor 6231 A
Compact in size, light and noiseless this motor is used when low power is needed. Easily integrated in a wide range of applications. Typical applications for permanent magnet stepper motor are passenger cars, motorcycles & recreational and medical equipment. The permanent magnet stepper motor is used when low power consumption, precision and reliability are required. Permanent magnet stepper motors are easily integrated in a wide range of applications, and can withstand harsh operation conditions. Weight: 120g, Insulation class E 120°C

Compact in size, light and noiseless this motor is used when low power is needed. Easily integrated in a wide range of applications. Typical applications for permanent magnet stepper motor are passenger cars, motorcycles & recreational and medical equipment. The permanent magnet stepper motor is used when low power consumption, precision and reliability are required. Permanent magnet stepper motors are easily integrated in a wide range of applications, and can withstand harsh operation conditions. Weight: 120g, Insulation class E 120°C

Supplier's Site

Technical Specifications

  SONCEBOZ Corporation
Product Category Stepper Motors (rotary)
Product Number 6231 A
Product Name Permanent Magnet Stepper Motor
Stepper Construction Permanent Magnet
Holding Torque 9 to 11 In-oz (6 to 8 N-cm)
Step Angle 7.50 degrees
Output Power 0.0054 HP
Continuous Current 0.1700 to 0.3400 amps
Unlock Full Specs
to access all available technical data

Similar Products

DC-Micromotors Series 1319 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 1.21 in-oz/amp (8.58 mN-m/amp)
Rotor Inertia 5.66E-6 oz-in-sec² (4.00E-5 kg-cm²)
View Details
Stepper Motor - 42HSM Series (0.9 degree) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Stepper Construction Hybrid
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
 - PST.28HB1607-001 Stepper motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Step Angle 1.80 degrees
Continuous Current 0.7000 amps
Rotor Inertia 1.20E-4 oz-in-sec² (8.50E-4 kg-cm²)
View Details
Servo motor - EMMS-AS-70-MK-HV-RM-S1 - Festo Corporation
Specs
DC Voltage Range 565.0 VDC
Continuous Current 1.84 amps
Continuous Torque 19.4 In-lbs (22.35 kg-cm)
View Details